ADG708BRUZ

Electronic & Electrical Components

> Semiconductors - ICs

> Analogue Multiplexers - MUX / Demultiplexers - DEMUX

distributor space
Organise Price Comparison Results by
Distributor Statistics for ADG708BRUZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ADG708BRUZ
Series Information for ADG708BRUZ - Analog Devices

Features

  • feature
    1.8 V to 5.5 V single supply u00b12.5 V dual supply 3 u03a9 on resistance 0.75 u03a9 on resistance flatness 100 pA leakage currents 14 ns switching times Single 8-to-1 multiplexer ADG708 Differential 4-to-1 multiplexer ADG709 16-lead TSSOP package Low power consumption TTL-/CMOS-compatible inputs Qualified for automotive applications

Description

MUX 8CH LOW VOLT SMD TSSOP16 708

The ADG708/ADG709 are low voltage, CMOS analog multiplexers comprising eight single channels and four differential channels, respectively. The ADG708 switches one of eight inputs (S1 to S8) to a common output, D, as determined by the 3-bit binary address lines A0, A1, and A2. The ADG709 switches one of four differential inputs to a common differential output as determined by the 2-bit binary address lines A0 and A1. An EN input on both devices is used to enable or disable the device. When disabled, all channels are switched off. Low power consumption and an operating supply range of 1.8 V to 5.5 V make the ADG708/ADG709 ideal for battery- powered, portable instruments. All channels exhibit break- before-make switching action preventing momentary shorting when switching channels. These switches are designed on an enhanced submicron process that provides low power dissipation yet gives high switching speed, very low on resistance, and leakage currents. On resistance is in the region of a few ohms and is closely matched between switches and very flat over the full signal range. These parts can operate equally well as either multiplexers or demultiplexers and have an input signal range that extends to the supplies.

Specifications

Multiplexer Configuration:
8
No. of Circuits:
1Circuits
On State Resistance Max:
3ohm
Supply Voltage Range:
1.8V to 5.5V
Analogue Multiplexer Case:
TSSOP
No. of Pins:
16Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
ADG708 Series
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Analogue Multiplexer Type:
8 Channel Single Pole
Analogue Switch Case Style:
TSSOP
Bandwidth:
55MHz
Base Number:
708
IC Generic Number:
708
No. of Channels:
8Channels
No. of Switches:
8
On Resistance Rds(on):
5ohm
Operating Temperature Range:
-40°C to +125°C
Supply Current:
1nA
Supply Voltage Max:
5.5V
Supply Voltage Min:
1.8V
Supply Voltage Source:
Single
Turn Off Time:
7ns
Turn On Time:
14ns

Alternate Descriptions

RS Components
ADG708BRUZ analogue switch, TSSOP16
Distrelec
Multiplexer IC [Analog Devices] ADG708BRUZ Multiplexer IC
Richardson RFPD
MULTIPLEXER
RS Components UK
ADG708BRUZ analogue switch, TSSOP16
RS Components DE
ADG708BRUZ Analoger Schalter Single 8:1 (3 V, 5 V) 16-Pin, TSSOP Montage-Typ : SMD Schalt-Typ : Analog Multiplexer Stromversorgungs-Typ : Dual, Single Eingangssignal-Typ : Single Ended Versorgungsspannung bipolar typ. : ±2.5V Betriebstemperatur min. : –40 °C Betriebstemperatur max. : +85 °C Abmessungen : 5 x 4.4 x 1.05mm, Analog Devices
RS Components HK
ADG708BRUZ analogue switch, TSSOP16
RS Components JP
半導体,アナログスイッチ,10オ
RS Components FR
ADG708BRUZ analogue switch, TSSOP16
RS Components CN
ADG708BRUZ analogue switch, TSSOP16
RS Components ES
ADG708BRUZ analogue switch, TSSOP16
RS Components NL
ADG708BRUZ analogue switch, TSSOP16
RS Components NO
ADG708BRUZ
RS Components US
ADG708BRUZ analogue switch, TSSOP16
RS Components SG
ADG708BRUZ analogue switch, TSSOP16
RS Components TW
Switch analogico ADG708BRUZ