ADG706BRUZ

Electronic & Electrical Components

> Semiconductors - ICs

> Analogue Multiplexers - MUX / Demultiplexers - DEMUX

distributor space
Organise Price Comparison Results by
Distributor Statistics for ADG706BRUZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ADG706BRUZ
Series Information for ADG706BRUZ - Analog Devices

Features

  • feature
    +1.8 V to +5.5 V Single Supply u2d1e2.5 V Dual Supply 2.5 u2340 ON Resistance 0.5 u2340 ON Resistance Flatness 100 pA Leakage Currents 40 ns Switching Times Single 16-to-1 Multiplexer ADG706 Differential 8-to-1 Multiplexer ADG707 28-Lead TSSOP Package Low-Power Consumption TTL/CMOS-Compatible Inputs

Description

IC MUX 16CH SMD TSSOP28 706

The ADG706 and ADG707 are low-voltage, CMOS analog multiplexers comprising 16 single channels and eight differential channels, respectively. The ADG706 switches one of 16 inputs (S1–S16) to a common output, D, as determined by the 4-bit binary address lines A0, A1, A2, and A3. The ADG707 switches one of eight differential inputs to a common differential output as determined by the 3-bit binary address lines A0, A1, and A2. An EN input on both devices is used to enable or disable the device. When disabled, all channels are switched OFF. Low-power consumption and operating supply range of 1.8 V to 5.5 V make the ADG706 and ADG707 ideal for battery-powered, portable instruments. All channels exhibit break-before-make switching action preventing momentary shorting when switch- ing channels. These devices are also designed to operate from a dual supply of ±2.5 V. These multiplexers are designed on an enhanced submicron process that provides low-power dissipation yet gives high switching speed, very low ON resistance, and leakage currents. ON resistance is in the region of a few ohms and is closely matched between switches and very flat over the full signal range. These parts can operate equally well as either multiplexers or demultiplexers and have an input signal range that extends to the supplies. The ADG706 and ADG707 are available in small 28-lead TSSOP packages.

Specifications

Multiplexer Configuration:
16
No. of Circuits:
1Circuits
On State Resistance Max:
2.5ohm
Supply Voltage Range:
1.8V to 5.5V
Analogue Multiplexer Case:
TSSOP
No. of Pins:
28Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Operating Temperature Range:
-40°C to +85°C
Supply Current:
1nA
Turn Off Time:
10ns
Turn On Time:
32ns

Alternate Descriptions

RS Components
ADG706BRUZ 16:1 analogue mux, TSSOP28
Richardson RFPD
MULTIPLEXER
RS Components UK
ADG706BRUZ 16:1 analogue mux, TSSOP28
RS Components DE
ADG706BRUZ Multiplexer Single 16:1 (3 V, 5 V) 28-Pin, TSSOP Montage-Typ : SMD Schalt-Typ : Analog Multiplexer Stromversorgungs-Typ : Dual, Single Eingangssignal-Typ : Single Ended Versorgungsspannung bipolar typ. : ±2.5V Betriebstemperatur min. : -40 °C Betriebstemperatur max. : +85 °C Abmessungen : 9.7 x 4.4 x 1.05mm, Analog Devices
RS Components HK
ADG706BRU 16:1 analogue mux, TSSOP28
RS Components JP
ADG706BRUZ 16:1 analogue mux, TSSOP28
RS Components FR
Multiplexeur analogique 16:1 TSSOP28
RS Components CN
ADG706BRUZ 16:1 analogue mux, TSSOP28
RS Components ES
ADG706BRUZ 16:1 analogue mux, TSSOP28
RS Components NL
ADG706BRUZ 16:1 analogue mux, TSSOP28
RS Components NO
ADG706BRUZ 16:1 analogue mux, TSSOP28
RS Components US
ADG706BRU 16:1 analogue mux, TSSOP28
RS Components SG
ADG706BRU 16:1 analogue mux, TSSOP28
RS Components TW
Multiplexer analogico CMOS ADG706BRU