Status: | Production |
---|---|
Series: | ADG702 |
RoHS: | Compliant |
Prices starting from US$1.21
1.8 V to 5.5 V Single Supply |
2O (Typ) On Resistance |
Low On-Resistance Flatness |
-3 dB Bandwidth >200 MHz |
Rail-to-Rail Operation |
Tiny 6-Lead SOT23 and 8-Lead µSOIC packages |
Fast Switching Times |
tON 18 ns |
tOFF12 ns |
Typical Power Consumption |
(<0.01 µW) |
TTL/CMOS Compatible |
Analogue Switch, 1-Channel, Spst, Sot-23 | Newark Electronics |
ANALOGUE SWITCH, 1-CHANNEL, SPST, SOT-23 | element14 |
LOW VOLTAGE SIGNLE SPST | Analog Devices |
Where can I find additional details, specifications and documents for a ADG702BRTZ-REEL7?
Additional datasheets, footprints and schematics for ADG702BRTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG702BRTZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG702BRTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG702BRTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG702BRTZ-REEL7 fall under?
The ADG702BRTZ-REEL7 is listed under Single-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG702BRTZ-REEL7 when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG702BRTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADG702BRTZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG702BRTZ-REEL7 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADG702BRTZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG702BRTZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADG702BRTZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADG702BRTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.