ADG702BRMZ

Semiconductors - ICs

> Switches Multiplexers & Demultiplexers

> Analogue Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for ADG702BRMZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ADG702BRMZ
Series Information for ADG702BRMZ - Analog Devices

Features

  • feature
    1.8 V to 5.5 V single supply 2 u03a9 (typical) on resistance Low on resistance flatness u20133 dB bandwidth > 200 MHz Rail-to-rail operation Fast switching times tON 18 ns tOFF 12 ns Typical power consumption < 0.01 u03bcW TTL/CMOS-compatible

Description

SWITCH SPST LV SMD MSOP8 702

The ADG701/ADG702 are monolithic CMOS SPST switches. These switches are designed on an advanced submicron process that provides low power dissipation yet high switching speed, low on resistance, and low leakage currents. In addition, −3 dB bandwidths of greater than 200 MHz can be achieved. The ADG701/ADG702 can operate from a single 1.8 V to 5.5 V supply, making it ideal for use in battery-powered instruments and with the new generation of DACs and ADCs from Analog Devices, Inc. Figure 1 shows that with a logic input of 1, the switch of the ADG701 is closed and that of the ADG702 is open. Each switch conducts equally well in both directions when on. The ADG701/ADG702 are available in 5-lead SOT-23, 6-lead SOT-23, and 8-lead MSOP packages.

Specifications

Analogue Switch Type:
SPST
No. of Channels:
1Channels
On State Resistance Max:
3ohm
Supply Voltage Range:
1.8V to 5.5V
Analogue Switch Case:
MSOP
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
ADG702 Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Analogue Switch Case Style:
MSOP
Bandwidth:
200MHz
Base Number:
702
IC Generic Number:
702
Logic Function Number:
702
On Resistance Rds(on):
3ohm
Operating Temperature Range:
-40°C to +85°C
Supply Voltage Max:
5.5V
Supply Voltage Min:
1.8V
Supply Voltage Source:
Single
Termination Type:
Surface Mount Device
Turn Off Time:
8ns
Turn On Time:
12ns