ADG701BRJZ-500RL7 Single-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG701
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG701 / ADG702 are monolithic CMOS SPST switches. These switches are designed on an advanced submicron process that provides low power dissipation yet high switching speed, low on resistance, and low leakage currents. In addition, −3 dB bandwidths of greater than 200 MHz can be achieved. The ADG701 / ADG702 can operate from a single 1.8 V to 5.5 V supply, making it ideal for use in battery-powered instruments and with the new generation of DACs and ADCs from Analog Devices, Inc.Figure 1 shows that with a logic input of 1, the switch of the ADG701 is closed and that of the ADG702 is open. Each switch conducts equally well in both directions when on.The ADG701 / ADG702 are available in 5-lead SOT-23, 6-lead SOT-23, and 8-lead MSOP packages. PRODUCT HIGHLIGHTS 8 V to 5.5 V Single-Supply Operation. The ADG701 / ADG702 offer high performance, including low on resistance and fast switching times, and are fully specified and guaranteed with 3 V and 5 V supply rails. Very Low RON (3 Ω Maximum at 5 V, 5 Ω Maximum at 3 V). At 1.8 V operation, RON is typically 40 Ω over the temperature range. On Resistance Flatness RFLAT(ON) (1 Ω Maximum). −3 dB Bandwidth > 200 MHz. Low Power Dissipation. CMOS construction ensures low power dissipation. Fast tON/tOFF. 

Where to Buy

Prices starting from US$1.32

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$1.38
1,380
in stock
Buy Now
Logo for element14
element14
from US$1.48
1,380
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.32
1,380
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.43
464
in stock
Buy Now

Features

1.8 V to 5.5 V single supply
2 Ω (typical) on resistance
Low on resistance flatness
–3 dB bandwidth > 200 MHz
Rail-to-rail operation
Fast switching times
tON 18 ns
tOFF 12 ns
Typical power consumption < 0.01
TTL/CMOS-compatible

Alternative Descriptions

Analogue Switch, 1-Channel, Spst, Sot-23 | Newark Electronics
ANALOGUE SWITCH, 1-CHANNEL, SPST, SOT-23 | element14
LOW VOLTAGE SINGLE SPST | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG701BRJZ-500RL7?

Additional datasheets, footprints and schematics for ADG701BRJZ-500RL7 are listed on our Part Details page. You can also find images and similar parts to ADG701BRJZ-500RL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG701BRJZ-500RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG701BRJZ-500RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG701BRJZ-500RL7 fall under?

The ADG701BRJZ-500RL7 is listed under Single-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG701BRJZ-500RL7 when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG701BRJZ-500RL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG701BRJZ-500RL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG701BRJZ-500RL7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADG701BRJZ-500RL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG701BRJZ-500RL7 often in real-time on the comparison pages.

What if I can't find stock of ADG701BRJZ-500RL7?

You can fill out our help required form which you can use to request a quote for ADG701BRJZ-500RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay