ADG659YRUZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG659
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADG658 and ADG659 are low voltage, CMOS analogmultiplexers comprised of eight single channels and fourdifferential channels, respectively. The ADG658 switches one ofeight inputs (S1–S8) to a common output, D, as determined bythe 3-bit binary address lines A0, A1, and A2. The ADG659switches one of four differential inputs to a common differentialoutput, as determined by the 2-bit binary address lines A0 andA1. An EN input on both devices enables or disables the device.When disabled, all channels are switched off.These devices are designed on an enhanced process that provideslower power dissipation yet gives high switching speeds. Thesedevices can operate equally well as either multiplexers or demultiplexersand have an input range that extends to the supplies. Allchannels exhibit break-before-make switching action, preventingmomentary shorting when switching channels. All digital inputshave 0.8 V to 2.4 V logic thresholds, ensuring TTL/CMOS logiccompatibility when using single +5 V or dual ±5 V supplies. The ADG658 and ADG659 are available in 16-lead TSSOP/QSOP packages and 16-lead 4 mm × 4 mm LFCSP packages.Product Highlights Single- and dual-supply operation. The ADG658 and ADG659 offer high performance and are fully specified and guaranteed with ±5 V, +5 V, and +3 V supply rails. Automotive temperature range −40°C to +125°C. Low power consumption, typically <0.1 μW. 16-lead 4 mm × 4 mm LFCSP packages, 16-lead TSSOP package and 16-lead QSOP package.

Prices starting from US$3.20


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$5.89
1,250
Buy Now
Logo for Chip One Stop Chip One Stop US$3.34
384
Buy Now
Logo for Newark Electronics Newark Electronics US$3.88
112
Buy Now
Logo for element14 element14 US$3.54
112
Buy Now
Logo for Farnell Farnell US$3.27
112
Buy Now
Logo for Richardson RFPD Richardson RFPD US$3.20
-
Buy Now
View Full Pricing & Stock Comparison

Features

±2 V to ±6 V dual supply
2 V to 12 V single supply
Automotive temperature range −40°C to +125°C
<0.1 nA leakage currents
45 Ω on resistance over full signal range
Rail-to-rail switching operation
Differential 4-to-1 multiplexer
16-lead LFCSP/TSSOP/QSOP packages
Typical power consumption <0.1 μW
TTL/CMOS compatible inputs
Package upgrades to 74HC4051 / 74HC4052 and MAX4051 / MAX4052 / MAX4581 / MAX4582

Alternative Descriptions

4:1 MUX, +/-5V Supply Rate to | Analog Devices
Multiplexer, Cmos Analogue, Tssop | Newark Electronics
MULTIPLEXER, CMOS ANALOGUE, TSSOP | element14
LINEAR ICS, OTHER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG659YRUZ?

Additional datasheets, footprints and schematics for ADG659YRUZ are listed on our Part Details page. You can also find images and similar parts to ADG659YRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG659YRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG659YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG659YRUZ fall under?

The ADG659YRUZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG659YRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG659YRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG659YRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG659YRUZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG659YRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG659YRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG659YRUZ?

You can fill out our help required form which you can use to request a quote for ADG659YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay