ADG659YCPZ

Electronic & Electrical Components

> Semiconductors - ICs

> Analogue Multiplexers - MUX / Demultiplexers - DEMUX

distributor space
Organise Price Comparison Results by
Distributor Statistics for ADG659YCPZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ADG659YCPZ
Series Information for ADG659YCPZ - Analog Devices

Features

  • feature
    u00b12 V to u00b16 V dual supply 2 V to 12 V single supply Automotive temperature range u221240u00b0C to +125u00b0C <0.1 nA leakage currents 45 u03a9 on resistance over full signal range Rail-to-rail switching operation Single 8-to-1 multiplexer ADG658 Differential 4-to-1 multiplexer ADG659 16-lead LFCSP/TSSOP/QSOP packages Typical power consumption <0.1 u03bcW TTL/CMOS compatible inputs Package upgrades to 74HC4051/74HC4052 and MAX4051/MAX4052/MAX4581/MAX4582

Description

ANALOG MULTIPLEXER 4X1 LFCSP-16

The ADG658 and ADG659 are low voltage, CMOS analog multiplexers comprised of eight single channels and four differential channels, respectively. The ADG658 switches one of eight inputs (S1–S8) to a common output, D, as determined by the 3-bit binary address lines A0, A1, and A2. The ADG659 switches one of four differential inputs to a common differential output, as determined by the 2-bit binary address lines A0 and A1. An EN input on both devices enables or disables the device. When disabled, all channels are switched off. These devices are designed on an enhanced process that provides lower power dissipation yet gives high switching speeds. These devices can operate equally well as either multiplexers or demul- tiplexers and have an input range that extends to the supplies. All channels exhibit break-before-make switching action, preventing momentary shorting when switching channels. All digital inputs have 0.8 V to 2.4 V logic thresholds, ensuring TTL/CMOS logic compatibility when using single +5 V or dual ±5 V supplies. The ADG658 and ADG659 are available in 16-lead TSSOP/ QSOP packages and 16-lead 4 mm × 4 mm LFCSP packages.

Specifications

Multiplexer Configuration:
4
No. of Circuits:
2Circuits
On State Resistance Max:
75ohm
Supply Voltage Range:
2V to 12V ± 2V to ± 6V
Analogue Multiplexer Case:
LFCSP
No. of Pins:
16Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
ADG659 Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (07-Jul-2017)

Alternate Descriptions

Newark Electronics
ANALOG MULTIPLEXER, 4X1, LFCSP-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:75ohm; Supply Voltage Range:2V to 12V, ± 2V to ± 6V; Analogue Multiplexer Case:LFCSP; No. of Pins:16Pins RoHS Compliant: Yes
Richardson RFPD
ANALOG SWITCH