ADG658YRQZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG658
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG658 and ADG659 are low voltage, CMOS analogmultiplexers comprised of eight single channels and fourdifferential channels, respectively. The ADG658 switches one ofeight inputs (S1–S8) to a common output, D, as determined bythe 3-bit binary address lines A0, A1, and A2. The ADG659switches one of four differential inputs to a common differentialoutput, as determined by the 2-bit binary address lines A0 andA1. An EN input on both devices enables or disables the device.When disabled, all channels are switched off.These devices are designed on an enhanced process that provideslower power dissipation yet gives high switching speeds. Thesedevices can operate equally well as either multiplexers or demultiplexersand have an input range that extends to the supplies. Allchannels exhibit break-before-make switching action, preventingmomentary shorting when switching channels. All digital inputshave 0.8 V to 2.4 V logic thresholds, ensuring TTL/CMOS logiccompatibility when using single +5 V or dual ±5 V supplies. The ADG658 and ADG659 are available in 16-lead TSSOP/QSOP packages and 16-lead 4 mm × 4 mm LFCSP packages.Product Highlights Single- and dual-supply operation. The ADG658 and ADG659 offer high performance and are fully specified and guaranteed with ±5 V, +5 V, and +3 V supply rails. Automotive temperature range −40°C to +125°C. Low power consumption, typically <0.1 μW. 16-lead 4 mm × 4 mm LFCSP packages, 16-lead TSSOP package and 16-lead QSOP package.

Where to Buy

Prices starting from US$2.79

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$2.79
285
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.75
201
in stock
Buy Now
Logo for element14
element14
from US$3.44
201
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.24
201
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$3.23
96
in stock
Buy Now

Features

±2 V to ±6 V dual supply
2 V to 12 V single supply
Automotive temperature range −40°C to +125°C
<0.1 nA leakage currents
45 Ω on resistance over full signal range
Rail-to-rail switching operation
Single 8-to-1 multiplexer
16-lead LFCSP/TSSOP/QSOP packages
Typical power consumption <0.1 μW
TTL/CMOS compatible inputsADG658-EP supports defense and aerospace applications (AQEC standard)
Download ADG658-EP data sheet (pdf)
Military temperature range: −55°C to +125°C
Controlled manufacturing baseline
One assembly/test site
One fabrication site
Enhanced product change notification
V62/17613 DSCC Drawing Number

Alternative Descriptions

Multiplexer, Cmos Analogue, Qsop | Newark Electronics
MULTIPLEXER, CMOS ANALOGUE, QSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG658YRQZ?

Additional datasheets, footprints and schematics for ADG658YRQZ are listed on our Part Details page. You can also find images and similar parts to ADG658YRQZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG658YRQZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG658YRQZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG658YRQZ fall under?

The ADG658YRQZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG658YRQZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG658YRQZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG658YRQZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG658YRQZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for ADG658YRQZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG658YRQZ often in real-time on the comparison pages.

What if I can't find stock of ADG658YRQZ?

You can fill out our help required form which you can use to request a quote for ADG658YRQZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay