ADG636YRUZ

Semiconductors - ICs

> Switches Multiplexers & Demultiplexers

> Analogue Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for ADG636YRUZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ADG636YRUZ
Series Information for ADG636YRUZ - Analog Devices

Features

  • feature
    1 pC charge injection u00b12.7 V to u00b15.5 V dual supply +2.7 V to +5.5 V single supply Automotive temperature range: u221240u00b0C to +125u00b0C 100 pA (maximum at 25u00b0C) leakage currents 85 u03a9 typical on resistance Rail-to-rail operation Fast switching times Typical power consumption (<0.1 u03bcW) TTL-/CMOS-compatible inputs 14-lead TSSOP package

Description

IC SWITCH SPDT DUAL TSSOP14 636

The ADG636 is a monolithic device, comprising two indepen- dently selectable CMOS single pole, double throw (SPDT) switches. When on, each switch conducts equally well in both directions. The ADG636 operates from a dual ±2.7 V to ±5.5 V supply, or from a single supply of +2.7 V to +5.5 V. This switch offers ultralow charge injection of ±1.5 pC over the entire signal range and leakage current of 10 pA typical at 25°C. In addition, it offers on resistance of 85 Ω typical, which is matched to within 2 Ω between channels. The ADG636 also has low power dissipation yet is capable of high switching speeds. The ADG636 exhibits break-before-make switching action and is available in a 14-lead TSSOP package.

Specifications

Analogue Switch Type:
SPDT
No. of Channels:
2Channels
On State Resistance Max:
115ohm
Supply Voltage Range:
± 2.7V to ± 5.5V
Analogue Switch Case:
TSSOP
No. of Pins:
14Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Analogue Switch Case Style:
TSSOP
Bandwidth:
610MHz
Base Number:
636
Operating Temperature Range:
-40°C to +125°C
Supply Voltage Max:
5.5V
Supply Voltage Min:
2.7V
Supply Voltage Source:
Dual
Termination Type:
Surface Mount Device
Turn Off Time:
55ns
Turn On Time:
100ns

Alternate Descriptions

RS Components
ADG636YRUZ
RS Components UK
ADG636YRUZ
RS Components DE
ADG636YRUZ, 2-Kanal Analoger Schalter Dual SPDT (3 V, 5 V) 14-Pin, TSSOP Montage-Typ : SMD Stromversorgungs-Typ : Dual, Single Eingangssignal-Typ : Single Ended Ausgangssignal-Typ : Differential Versorgungsspannung bipolar typ. : ±3 V, ±5 V Betriebstemperatur min. : –40 °C Betriebstemperatur max. : +125 °C Abmessungen : 5 x 4.4 x 1mm, Analog Devices
RS Components HK
ADG636YRUZ
RS Components JP
ADG636YRUZ
RS Components FR
ADG636YRUZ
RS Components CN
ADG636YRUZ
RS Components ES
ADG636YRUZ
RS Components NL
ADG636YRUZ
RS Components NO
ADG636YRUZ
RS Components US
IC,Analogue Switch,Dual,+-5V,2
RS Components SG
IC,Analogue Switch,Dual,+-5V,2
RS Components TW
ADG636YRUZ