Status: | Production |
---|---|
Series: | ADG633 |
RoHS: | Compliant |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$1.37
|
878
in stock
|
Buy Now | |
Analog Devices
from US$1.05
|
475
in stock
|
Buy Now | |
Newark Electronics
from US$1.93
|
176
in stock
|
Buy Now | |
element14
from US$1.65
|
176
in stock
|
Buy Now | |
Farnell
from US$1.54
|
176
in stock
|
Buy Now | |
Richardson RFPD
from US$1.66
|
80
in stock
|
Buy Now | |
Schukat Electronic
from US$3.29
|
-
|
Buy Now |
±2 V to ±6 V dual-supply operation |
2 V to 12 V single-supply operation |
Temperature range: −40°C to +125°C |
<0.2 nA leakage currents |
52 Ω on resistance over full signal range |
Rail-to-rail switching operation |
16-lead LFCSP and TSSOP packages |
Typical power consumption: <0.1 μW |
TTL-/CMOS-compatible inputs |
Package upgrades to 74HC4053 and MAX4053/MAX4583 |
2:1 MUX, +/-5V Supply Rate to | Analog Devices |
Analogue Switch, 3-Channel, Spdt, Tssop | Newark Electronics |
ANALOGUE SWITCH, 3-CHANNEL, SPDT, TSSOP | element14 |
LINEAR ICS, OTHER | Richardson RFPD |
3xSPDT Analog Switch +-6V TSSOP16 | Schukat Electronic |
Where can I find additional details, specifications and documents for a ADG633YRUZ?
Additional datasheets, footprints and schematics for ADG633YRUZ are listed on our Part Details page. You can also find images and similar parts to ADG633YRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG633YRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG633YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG633YRUZ fall under?
The ADG633YRUZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG633YRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG633YRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG633YRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG633YRUZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG633YRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG633YRUZ often in real-time on the comparison pages.
What if I can't find stock of ADG633YRUZ?
You can fill out our help required form which you can use to request a quote for ADG633YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.