ADG633YCPZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG633
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADG633 is a low voltage CMOS device comprising three independently selectable single-pole, double-throw (SPDT) switches. The device is fully specified for ±5 V, +5 V, and +3 V supplies. The ADG633 switches are turned on with a logic low (or high) on the appropriate control input. Each switch conducts equally well in both directions when on and has an input signal range that extends to the supplies. An EN input is used to enable or disable the device. When the device is disabled, all channels are switched off.The ADG633 is designed on an enhanced process that provides lower power dissipation, yet is capable of high switching speeds. Low power consumption and an operating supply range of 2 V to 12 V make the ADG633 ideal for battery-powered, portable instruments. All channels exhibit break-before-make switching action, preventing momentary shorting when switching channels. All digital inputs have 0.8 V to 2.4 V logic thresholds, ensuring TTL/CMOS logic compatibility when using single +5 V or dual ±5 V supplies.The ADG633 is available in a small, 16-lead TSSOP package and a 16-lead, 4 mm × 4 mm LFCSP package.Product Highlights Single- and dual-supply operation. The ADG633 offers high performance and is fully specified and guaranteed with ±5 V, +5 V, and +3 V supply rails. Temperature range: −40°C to +125°C. Guaranteed break-before-make switching action. Low power consumption, typically <0.1 μW. Small, 16-lead TSSOP and 16-lead, 4 mm × 4 mm LFCSP packages.

Prices starting from US$1.62


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$1.62
1,340
Buy Now
Logo for element14 element14 US$1.70
1,340
Buy Now
Logo for Farnell Farnell US$1.70
1,340
Buy Now
Logo for Analog Devices Analog Devices US$2.77
1,001
Buy Now
View Full Pricing & Stock Comparison

Features

±2 V to ±6 V dual-supply operation
2 V to 12 V single-supply operation
Temperature range: −40°C to +125°C 
<0.2 nA leakage currents 
52 Ω on resistance over full signal range 
Rail-to-rail switching operation 
16-lead LFCSP and TSSOP packages 
Typical power consumption: <0.1 μW 
TTL-/CMOS-compatible inputs 
Package upgrades to 74HC4053 and MAX4053/MAX4583

Alternative Descriptions

Analogue Switch, 3Ch, Spdt, Lfcsp-Ep | Newark Electronics
ANALOGUE SWITCH, 3CH, SPDT, LFCSP-EP | element14
2:1 MUX, +/-5V Supply Rate to | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG633YCPZ?

Additional datasheets, footprints and schematics for ADG633YCPZ are listed on our Part Details page. You can also find images and similar parts to ADG633YCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG633YCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG633YCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG633YCPZ fall under?

The ADG633YCPZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG633YCPZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG633YCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG633YCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG633YCPZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADG633YCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG633YCPZ often in real-time on the comparison pages.

What if I can't find stock of ADG633YCPZ?

You can fill out our help required form which you can use to request a quote for ADG633YCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay