Status: | Production |
---|---|
Series: | ADG621 |
RoHS: | Compliant |
Prices starting from US$1.49
5.5 Ω (maximum) on resistance |
0.9 Ω (maximum) on resistance flatness |
2.7 V to 5.5 V single supply |
±2.7 V to ±5.5 V dual supply |
Rail-to-rail operation |
10-lead MSOP package |
Typical power consumption (<0.01 μW) |
TTL-/CMOS-compatible inputs |
±5V, 5 Ohm, Dual SPST, NO I.C. | Analog Devices |
Analogue Switch, 2Ch, Spst-No, Msop | Newark Electronics |
ANALOGUE SWITCH, 2CH, SPST-NO, MSOP | element14 |
ANALOG SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG621BRMZ?
Additional datasheets, footprints and schematics for ADG621BRMZ are listed on our Part Details page. You can also find images and similar parts to ADG621BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG621BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG621BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG621BRMZ fall under?
The ADG621BRMZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG621BRMZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG621BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG621BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG621BRMZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG621BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG621BRMZ often in real-time on the comparison pages.
What if I can't find stock of ADG621BRMZ?
You can fill out our help required form which you can use to request a quote for ADG621BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.