ADG619BRMZ

Semiconductors - ICs

> Switches Multiplexers & Demultiplexers

> Analogue Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for ADG619BRMZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ADG619BRMZ
Series Information for ADG619BRMZ - Analog Devices

Features

  • feature
    6.5 u03a9 (maximum) on resistance 0.8 u03a9 (maximum) on-resistance flatness 2.7 V to 5.5 V single supply u00b12.7 V to u00b15.5 V dual supply Rail-to-rail operation 8-lead SOT-23, 8-lead MSOP Typical power consumption (<0.1 u03bcW) TTL-/CMOS-compatible inputs

Description

SWITCH SPDT 4R SMD MSOP8 619

The ADG619/ADG620 are monolithic, CMOS single-pole double-throw (SPDT) switches. Each switch conducts equally well in both directions when the device is on. The ADG619/ADG620 offer a low on resistance of 4 Ω, which is matched to within 0.7 Ω between channels. These switches also provide low power dissipation, yet result in high switching speeds. The ADG619 exhibits break-before-make switching action, thus preventing momentary shorting when switching channels. The ADG620 exhibits make-before-break action. The ADG619/ADG620 are available in an 8-lead SOT-23 and an 8-lead MSOP.

Specifications

Analogue Switch Type:
SPDT
No. of Channels:
1Channels
On State Resistance Max:
6.5ohm
Supply Voltage Range:
± 2.7V to ± 5.5V
Analogue Switch Case:
MSOP
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
ADG619 Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Analogue Switch Case Style:
MSOP
Bandwidth:
190MHz
Base Number:
619
Operating Temperature Range:
-40°C to +85°C
Supply Voltage Max:
5.5V
Supply Voltage Min:
2.7V
Supply Voltage Source:
Dual
Termination Type:
Surface Mount Device
Turn Off Time:
45ns
Turn On Time:
80ns

Alternate Descriptions

RS Components
ADG619BRMZ analogue switch, MSOP8
Distrelec
Analogue Switch IC [Analog Devices] ADG619BRMZ Analogue Switch IC
Richardson RFPD
ANALOG SWITCH
RS Components UK
ADG619BRMZ analogue switch, MSOP8
RS Components DE
ADG619BRMZ Analoger Schalter Single SPDT (3 V, 5 V) 8-Pin, MSOP Montage-Typ : SMD Stromversorgungs-Typ : Dual, Single Eingangssignal-Typ : Single Ended Ausgangssignal-Typ : Differential Versorgungsspannung bipolar typ. : ±3 V, ±5 V Betriebstemperatur min. : -40 °C Betriebstemperatur max. : +85 °C Abmessungen : 3 x 3 x 0.85mm, Analog Devices
RS Components HK
ADG619BRMZ analogue switch, MSOP8
RS Components JP
半導体,アナログスイッチ,10オ
RS Components FR
Commutateur analogique MSOP8
RS Components CN
IC,模拟开关,+-5V,5O ,单刀双掷,(�
RS Components ES
ADG619BRMZ analogue switch, MSOP8
RS Components NL
ADG619BRMZ analogue switch, MSOP8
RS Components NO
ADG619BRMZ
RS Components US
ADG619BRMZ analogue switch, MSOP8
RS Components SG
ADG619BRMZ analogue switch, MSOP8
RS Components TW
Switch analogico SPDT MSOP ADG619BRMZ