Status: | Production |
---|---|
Series: | ADG613 |
RoHS: | Compliant |
1 pC charge injection |
±2.7 V to ±5.5 V dual-supply operation |
+2.7 V to +5.5 V single-supply operation |
Automotive temperature range: −40°C to +125°C |
100 pA maximum at 25°C leakage currents |
85 Ω on resistance |
Rail-to-rail switching operation |
Fast switching times |
16-lead TSSOP and SOIC packages |
Typical power consumption: <0.1 μW |
TTL-/CMOS-compatible inputsADG613-EP supports defense and aerospace applications(AQEC standard) |
Download ADG613-EP Data Sheet |
Military temperature range: −55°C to +125°C |
Controlled manufacturing baseline |
1 assembly/test site |
1 fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/16617 DSCC Drawing Number |
Analogue Switch, 4-Channel, Spst, Tssop | Newark Electronics |
ANALOGUE SWITCH, 4-CHANNEL, SPST, TSSOP | element14 |
±5V Quad SPST, NO/NC with 1pC | Analog Devices |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG613YRUZ?
Additional datasheets, footprints and schematics for ADG613YRUZ are listed on our Part Details page. You can also find images and similar parts to ADG613YRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG613YRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG613YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG613YRUZ fall under?
The ADG613YRUZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG613YRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG613YRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG613YRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG613YRUZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for ADG613YRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG613YRUZ often in real-time on the comparison pages.
What if I can't find stock of ADG613YRUZ?
You can fill out our help required form which you can use to request a quote for ADG613YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.