Status: | Production |
---|---|
Series: | ADG612 |
RoHS: | Compliant |
1 pC Charge Injection |
±2.7 V to ±5.5 V dual-supply operation |
+2.7 V to +5.5 V single-supply operation |
Automotive temperature range: −40°C to +125°C |
100 pA maximum at 25°C leakage currents |
85 Ω on resistance |
Rail-to-rail switching operation |
Fast switching times |
16-lead TSSOP and SOIC packages |
Typical power consumption: <0.1 μW |
TTL-/CMOS-compatible inputs |
±5V Quad SPST, NO with 1pC Qin | Analog Devices |
Analogue Switch, 4Ch, Spst-Nc, Tssop | Newark Electronics |
ANALOGUE SWITCH, 4CH, SPST-NC, TSSOP | element14 |
Where can I find additional details, specifications and documents for a ADG612YRUZ?
Additional datasheets, footprints and schematics for ADG612YRUZ are listed on our Part Details page. You can also find images and similar parts to ADG612YRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG612YRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG612YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG612YRUZ fall under?
The ADG612YRUZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG612YRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG612YRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG612YRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG612YRUZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG612YRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG612YRUZ often in real-time on the comparison pages.
What if I can't find stock of ADG612YRUZ?
You can fill out our help required form which you can use to request a quote for ADG612YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.