Series Information for ADG608BRUZ - Analog Devices
Features
+3 V, +5 V, 65 V Power Supplies
VSS to VDD Analog Signal Range
Low On Resistance (30 V max)
Fast Switching Times
tON 75 ns max
tOFF 45 ns max
Low Power Dissipation (1.5 mW max)
Break-Before-Make Construction
ESD > 5000 V as per Military Standard 3015.7
TTL and CMOS Compatible Inputs
The ADG608 and ADG609 are monolithic CMOS analog mul- tiplexers comprising eight single channels and four differential channels respectively, fully specified for ±5 V, +5 V and +3 V power supplies. The ADG608 switches one of eight inputs to a common output as determined by the 3-bit binary address lines A0, A1 and A2. The ADG609 switches one of four differential inputs to a common differential output as determined by the 2-bit binary address lines A0 and A1. An EN input on both de- vices is used to enable or disable the device. When disabled, all channels are switched OFF. All the address and enable inputs are TTL compatible over the full specified operating tempera- ture range, making the parts suitable for bus-controlled systems such as data acquisition systems, process controls, avionics and ATEs since the TTL compatible address inputs simplify the digital interface design and reduce the board space requirements. The ADG608/ADG609 are designed on an enhanced LC2 MOS process that provides low power dissipation yet gives high switching speed and low on resistance. Each channel conducts equally well in both directions when ON and has an input signal range which extends to the supplies. In the OFF condition, sig- nal levels up to the supplies are blocked. All channels exhibit break-before-make switching action preventing momentary shorting when switching channels. Inherent in the design is low charge injection for minimum transients when switching the digital inputs. The ability to operate from single +3 V, +5 V or ±5 V bipolar supplies makes the ADG608 and ADG609 perfect for use in battery operated instruments and with the new generation of DACs and ADCs from Analog Devices. The use of 5 V sup- plies and reduced operating currents gives much lower power dissipation than devices operating from ±15 V supplies.
Specifications
Multiplexer Configuration:
8
No. of Circuits:
1Circuits
On State Resistance Max:
30ohm
Supply Voltage Range:
2.97V to 3.63V ± 4.5V to ± 5.5V
Analogue Multiplexer Case:
TSSOP
No. of Pins:
16Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
ADG608 Series
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Analogue Switch Case Style:
TSSOP
Supply Current:
50µA
Alternate Descriptions
RS Components
Analog MUX Single 8:1 6.5V/ 6.5V
Richardson RFPD
MULTIPLEXER
RS Components UK
Analog MUX Single 8:1 6.5V/ 6.5V
RS Components DE
ADG608BRUZ Multiplexer Single 8:1 (3, 5 V) 16-Pin, TSSOP Montage-Typ : SMD Schalt-Typ : Analog Multiplexer Stromversorgungs-Typ : Dual, Single Eingangssignal-Typ : Single Ended Versorgungsspannung bipolar typ. : ±5V Betriebstemperatur min. : -40 °C Betriebstemperatur max. : +85 °C Abmessungen : 5 x 4.4 x 1.05mm, Analog Devices