ADG604YRUZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG604
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADG604 is a CMOS analog multiplexer, comprising foursingle channels. It operates from a dual supply of ± 2.7 V to±5.5 V, or from a single supply of 2.7 V to 5.5 V.The ADG604 switches one of four inputs to a common output,D, as determined by the 3-bit binary address lines, A0, A1, andEN. A Logic “0” on the EN pin disables the device.The ADG604 offers ultralow charge injection of ±1.5 pC over theentire signal range and leakage currents of 10 pA typical at 25°C.It offers on resistance of 85 Ω typ, which is matched to within 2 Ωbetween channels. The ADG604 also has low power dissipation yetgives high switching speeds. The ADG604 is available in a 14-leadTSSOP package.PRODUCT HIGHLIGHTS Ultralow Charge Injection (QINJ: ±1.5 pC Typ over the Full Signal Range) Leakage Current <0.5 nA max @ 85°C Dual ±2.7 V to ±5.5 V or Single 2.7 V to 5.5 V Supply Fully Specified to 125°C Small 14-Lead TSSOP Package

Prices starting from US$3.49


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$5.80
312
Buy Now
Logo for Newark Electronics Newark Electronics US$4.76
165
Buy Now
Logo for Farnell Farnell US$3.74
165
Buy Now
Logo for element14 element14 US$3.86
155
Buy Now
Logo for Chip One Stop Chip One Stop US$4.28
142
Buy Now
Logo for Richardson RFPD Richardson RFPD US$3.49
-
Buy Now
View Full Pricing & Stock Comparison

Features

1 pC Charge Injection (Over the Full Signal Range)
±2.7 V to ±5.5 V Dual Supply
2.7 V to 5.5 V Single Supply
Temperature Range: −40°C to +125°C
100 pA Max @ 25°C Leakage Currents
85 Ω Typ On Resistance
Rail-to-Rail Operation
Fast Switching Times
Typical Power Consumption (<0.1 μW)
TTL/CMOS Compatible Inputs
14-Lead TSSOP Package

Alternative Descriptions

±5V 4:1 MUX with 1pC Qinj I.C. | Analog Devices
Multiplexer, Analogue, Tssop | Newark Electronics
MULTIPLEXER, ANALOGUE, TSSOP | Farnell
ANALOG SWITCH | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG604YRUZ?

Additional datasheets, footprints and schematics for ADG604YRUZ are listed on our Part Details page. You can also find images and similar parts to ADG604YRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG604YRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG604YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG604YRUZ fall under?

The ADG604YRUZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG604YRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG604YRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG604YRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG604YRUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, Farnell, element14 and Chip One Stop have stock available or on a lead time for ADG604YRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG604YRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG604YRUZ?

You can fill out our help required form which you can use to request a quote for ADG604YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay