ADG602BRMZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG602
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG601 / ADG602 are monolithic, CMOS single-pole single-throw (SPST) switches with on resistance typically less than 2.5 Ω. The low on-resistance flatness makes the ADG601 / ADG602 ideally suited to many

Where to Buy

Prices starting from US$1.16

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.98
5,626
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.44
124
in stock
Buy Now
Logo for element14
element14
from US$2.01
124
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.09
124
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.16
2
in stock
Buy Now

Features

Low on resistance, 2.5 Ω maximum
<0.65 Ω on-resistance flatness
Dual ±2.7 V to ±5.5 V or single +2.7 V to +5.5 V supplies
Rail-to-rail input signal range
Tiny, 6-lead SOT-23; 8-lead MSOP; and 820 μm × 2255 μm die
Low power consumption
TTL-/CMOS-compatible inputs

Alternative Descriptions

±5V, 2.5 Ohm SPST, NO I.C. | Analog Devices
Analogue Sw, 1Ch, Spst-Nc, Msop-8 | Newark Electronics
ANALOGUE SW, 1CH, SPST-NC, MSOP-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG602BRMZ?

Additional datasheets, footprints and schematics for ADG602BRMZ are listed on our Part Details page. You can also find images and similar parts to ADG602BRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG602BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG602BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG602BRMZ fall under?

The ADG602BRMZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG602BRMZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG602BRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG602BRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG602BRMZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADG602BRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG602BRMZ often in real-time on the comparison pages.

What if I can't find stock of ADG602BRMZ?

You can fill out our help required form which you can use to request a quote for ADG602BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay