ADG5462FBRUZ Latch-Up Immune and High ESD Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG5462F
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADG5462F contains four channels that are overvoltage protected. The channel protector is placed in series with the signal path and protects sensitive components from overvoltage faults in that path. The channel protector prevents overvoltages when powered and unpowered, and it is ideal for use in

Prices starting from US$6.81


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$9.90
39
Buy Now
Logo for Newark Electronics Newark Electronics US$7.74
34
Buy Now
Logo for element14 element14 US$7.08
34
Buy Now
Logo for Farnell Farnell US$6.81
34
Buy Now
View Full Pricing & Stock Comparison

Features

User defined secondary supplies set overvoltage level
Overvoltage protection up to −55 V and +55 V
Power-off protection up to −55 V and +55 V
Overvoltage detection on source pins
Minimum secondary supply level: 4.5 V single-supply
Interrupt flag indicates fault status
Low on resistance: 10 Ω typical
On-resistance flatness: 0.5 Ω maximum
4 kV human body model (HBM) ESD rating
Latch-up immune under any circumstance
VSS to VDD analog signal range
±5 V to ±22 V dual supply operation
8 V to 44 V single-supply operation
Fully specified at ±15 V, ±20 V, +12 V, and +36 V

Alternative Descriptions

±-55V Fault Protected, Output | Analog Devices
Analogue Sw, 4Ch, Spst-Nc, Tssop-16 | Newark Electronics
ANALOGUE SW, 4CH, SPST-NC, TSSOP-16 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG5462FBRUZ?

Additional datasheets, footprints and schematics for ADG5462FBRUZ are listed on our Part Details page. You can also find images and similar parts to ADG5462FBRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG5462FBRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG5462FBRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG5462FBRUZ fall under?

The ADG5462FBRUZ is listed under Latch-Up Immune and High ESD Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG5462FBRUZ when available in the Latch-Up Immune and High ESD Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG5462FBRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG5462FBRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG5462FBRUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG5462FBRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG5462FBRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG5462FBRUZ?

You can fill out our help required form which you can use to request a quote for ADG5462FBRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay