Status: | Production |
---|---|
Series: | ADG5436 |
RoHS: | Compliant |
Latch-up proof |
8 kV HBM ESD rating |
Low on resistance (<10 Ω) |
±9 V to ±22 V dual-supply operation |
9 V to 40 V single-supply operation |
48 V supply maximum ratings |
Fully specified at ±15 V, ±20 V, +12 V, and +36 V |
VSS to VDD analog signal range |
±20V Latchup Proof 4:1 and dua | Analog Devices |
Analogue Sw, 2Ch, Spdt, Tssop-16 | Newark Electronics |
ANALOGUE SW, 2CH, SPDT, TSSOP-16 | element14 |
ANALOG SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG5436BRUZ?
Additional datasheets, footprints and schematics for ADG5436BRUZ are listed on our Part Details page. You can also find images and similar parts to ADG5436BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG5436BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG5436BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG5436BRUZ fall under?
The ADG5436BRUZ is listed under Latch-Up Immune and High ESD Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG5436BRUZ when available in the Latch-Up Immune and High ESD Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG5436BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG5436BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG5436BRUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADG5436BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG5436BRUZ often in real-time on the comparison pages.
What if I can't find stock of ADG5436BRUZ?
You can fill out our help required form which you can use to request a quote for ADG5436BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.