Status: | Production |
---|---|
Series: | ADG5434 |
RoHS: | Compliant |
Latch-up proof |
8 kV HBM ESD rating |
Low on resistance (13.5 Ω) |
±9 V to ±22 V dual supply operation |
9 V to 40 V single supply operation |
48 V supply maximum ratings |
Fully specified at ±15 V, ±20 V, +12V and +36V |
VSS< to VDD< analog signal range |
Triple SPDT & Quad SPDT Latch | Analog Devices |
ANALOGUE SW, 4CH, SPDT, LFCSP-20 | Farnell Contract |
Analogue Sw, 4Ch, Spdt, Lfcsp-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADG5434BCPZ-REEL7?
Additional datasheets, footprints and schematics for ADG5434BCPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG5434BCPZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG5434BCPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG5434BCPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG5434BCPZ-REEL7 fall under?
The ADG5434BCPZ-REEL7 is listed under Latch-Up Immune and High ESD Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG5434BCPZ-REEL7 when available in the Latch-Up Immune and High ESD Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG5434BCPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADG5434BCPZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG5434BCPZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Farnell Contract, Newark Electronics, element14 and Chip One Stop have stock available or on a lead time for ADG5434BCPZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG5434BCPZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADG5434BCPZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADG5434BCPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.