Status: | Production |
---|---|
Series: | ADG5413F |
RoHS: | Compliant |
Prices starting from US$4.67
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$4.67
|
135
in stock
|
Buy Now |
Overvoltage protection up to −55 V and +55 V |
Power-off protection up to −55 V and +55 V |
Overvoltage detection on source pins |
Low on resistance: 10 Ω |
On-resistance flatness of 0.5 Ω |
5.5 kV human body model (HBM) ESD rating |
Latch-up immune under any circumstance |
Known state without digitals present |
VSS to VDD analog signal range |
±5 V to ±22 V dual supply operation |
8 V to 44 V single-supply operation |
Fully specified at ±15 V, ±20 V, +12 V, and +36 V |
±-55V Fault Protected, ±20V, ± | Analog Devices |
Where can I find additional details, specifications and documents for a ADG5413FBRUZ?
Additional datasheets, footprints and schematics for ADG5413FBRUZ are listed on our Part Details page. You can also find images and similar parts to ADG5413FBRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG5413FBRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG5413FBRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG5413FBRUZ fall under?
The ADG5413FBRUZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG5413FBRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG5413FBRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG5413FBRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG5413FBRUZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADG5413FBRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG5413FBRUZ often in real-time on the comparison pages.
What if I can't find stock of ADG5413FBRUZ?
You can fill out our help required form which you can use to request a quote for ADG5413FBRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.