ADG5413BFBRUZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG5413BF
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG5412BF and ADG5413BF contain four independently controlled single-pole/single-throw (SPST) switches. The ADG5412BF has four switches that turn on with Logic 1 inputs. The ADG5413BF has two switches with that turn on and two switches that turn off with Logic 1 inputs. Each switch conducts equally well in both directions when on, and each switch has an input signal range that extends to the supplies. The digital inputs are compatible with 3 V logic inputs over the full operating supply range.When no power supplies are present, the switch remains in the off condition, and the switch inputs are high impedance. Under normal operating conditions, if the analog input signal levels on any switch pin exceed VDD or VSS by a threshold voltage, VT, then the switch turns off. Input signal levels up to +55 V and −55 V relative to ground are blocked, in both the powered and unpowered condition.The low on resistance of these switches, combined with on-resistance flatness over a significant portion of the signal range make them an ideal solution for data acquisition and gain switching

Where to Buy

Prices starting from US$4.67

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.67
395
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$7.28
96
in stock
Buy Now

Features

Overvoltage protection up to −55 V and +55 V
Power-off protection up to −55 V and +55 V
Overvoltage detection on source and drain pins
Low on resistance: 10 Ω
On-resistance flatness of 0.5 Ω
3 kV human body model (HBM) ESD rating
Latch-up immune under any circumstance
Known state without digitals present
VSS to VDD analog signal range
±5 V to ±22 V dual supply operation
8 V to 44 V single-supply operation
Fully specified at ±15 V, ±20 V, +12 V, and +36 V

Alternative Descriptions

±-55V Fault Protected, bi-dire | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG5413BFBRUZ?

Additional datasheets, footprints and schematics for ADG5413BFBRUZ are listed on our Part Details page. You can also find images and similar parts to ADG5413BFBRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG5413BFBRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG5413BFBRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG5413BFBRUZ fall under?

The ADG5413BFBRUZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG5413BFBRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG5413BFBRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG5413BFBRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG5413BFBRUZ have stock available?

Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for ADG5413BFBRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG5413BFBRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG5413BFBRUZ?

You can fill out our help required form which you can use to request a quote for ADG5413BFBRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay