Status: | Production |
---|---|
Series: | ADG528A |
RoHS: | Compliant |
44 V Supply Maximum Rating |
VSS to VDD Analog Signal Range |
Single-/Dual-Supply Specifications |
Wide Supply Ranges (10.8 V to 16.5 V) |
Microprocessor Compatible (100 ns WR Pulse) |
Extended Plastic Temperature Range |
(–40°C to +85°C) |
Low Leakage (20 pA typ) |
Low Power Dissipation (28 mW max) |
Available in 18-Lead DIP/SOIC and 20-Lead PLCC Packages |
Superior Alternative to: |
DG528 |
DG529 |
ADG529A is obsolete |
Multiplexer, Analogue, Dip | Newark Electronics |
MULTIPLEXER, ANALOGUE, DIP | element14 |
CMOS MULTIPLEXER IC | Analog Devices |
MULTIPLEXER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG528AKNZ?
Additional datasheets, footprints and schematics for ADG528AKNZ are listed on our Part Details page. You can also find images and similar parts to ADG528AKNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG528AKNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG528AKNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG528AKNZ fall under?
The ADG528AKNZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG528AKNZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG528AKNZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG528AKNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG528AKNZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for ADG528AKNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG528AKNZ often in real-time on the comparison pages.
What if I can't find stock of ADG528AKNZ?
You can fill out our help required form which you can use to request a quote for ADG528AKNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.