Status: | Production |
---|---|
Series: | ADG526A |
RoHS: | Compliant |
44 V Supply Maximum Ratings |
VSS to VDD Analog Signal Range |
Single/Dual Supply Specifications |
Wide Supply Range (10.8 V to 16.5 V) |
Microprocessor Compatible (100ns WR Pulse) |
Extended plastic temperature range (−40°C to +85°C) |
Low Leakage (20 pA typ) |
Low power dissipation (28 mW maximum) |
Available in PDIP, CERDIP, SOIC, and PLCC packages |
Superior Alternative to DG526 |
LATCHED 16 CHANNEL MUX IC | Analog Devices |
Multiplexer, Analogue, Wsoic | Newark Electronics |
MULTIPLEXER, ANALOGUE, WSOIC | element14 |
ANALOG SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG526AKRZ?
Additional datasheets, footprints and schematics for ADG526AKRZ are listed on our Part Details page. You can also find images and similar parts to ADG526AKRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG526AKRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG526AKRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG526AKRZ fall under?
The ADG526AKRZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG526AKRZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG526AKRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG526AKRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG526AKRZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADG526AKRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG526AKRZ often in real-time on the comparison pages.
What if I can't find stock of ADG526AKRZ?
You can fill out our help required form which you can use to request a quote for ADG526AKRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.