Series Information for ADG526AKPZ - Analog Devices
Features
44 V supply maximum rating
VSS to VDD analog signal range
Single- or dual-supply specifications
Wide supply ranges (10.8 V to 16.5 V)
Microprocessor compatible (100 ns WR pulse)
Extended plastic temperature range (u221240u00b0C to +85u00b0C)
Low leakage (20 pA typical)
Low power dissipation (28 mW maximum)
Available in PDIP, CERDIP, SOIC, and PLCC packages
Superior alternative to DG526 and DG527
The ADG526A and ADG527A are CMOS monolithic analog multiplexers with 16 single channels and dual 8 channels, respectively. On-chip latches facilitate microprocessor interfacing. The ADG526A switches one of 16 inputs to a common output, depending on the state of four binary addresses and an enable input. The ADG527A switches one of eight differential inputs to a common differential output, depending on the state of three binary addresses and an enable input. Both devices have TTL and 5 V CMOS logic-compatible digital inputs. The ADG526A and ADG527A are designed on an enhanced LC2 MOS process that gives an increased signal capability of VSS to VDD and enables operation over a wide range of supply voltages. The devices can comfortably operate anywhere in the 10.8 V to 16.5 V single- or dual-supply range. These multiplexers also feature high switching speeds and low RON.
Specifications
Multiplexer Configuration:
16
No. of Circuits:
1Circuits
On State Resistance Max:
300ohm
Supply Voltage Range:
± 10.8V to ± 16.5V
Analogue Multiplexer Case:
PLCC
No. of Pins:
28Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
ADG526A Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (07-Jul-2017)
Alternate Descriptions
Newark Electronics
ANALOGUE MUX, SINGLE, 16:1, PLCC-28; Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:300ohm; Supply Voltage Range:± 10.8V to ± 16.5V; Analogue Multiplexer Case:PLCC; No. of Pins:28Pins RoHS Compliant: Yes