ADG5234BRUZ Latch-Up Immune and High ESD Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG5234
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG5233 and ADG5234 are monolithic industrial CMOS analog switches comprising three independently selectable single-pole, double throw (SPDT) switches and four independently selectable SPDT switches, respectively.All channels exhibit break-before-make switching action that prevents momentary shorting when switching channels. An EN input on the ADG5233 (LFCSP and TSSOP packages) is used to enable or disable the device. When disabled, all channels are switched off.The ultralow capacitance and charge injection of these switches make them ideal solutions for data acquisition and sample-and-hold

Where to Buy

Prices starting from US$3.57

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.57
149
in stock
Buy Now
Logo for element14
element14
from US$5.61
41
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.32
41
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.23
-
Buy Now

Features

Latch-up proof
2.8 pF off source capacitance
9 pF off drain capacitance
0.4 pC charge injection
Low on resistance: 160 Ω typical
±9 V to ±22 V dual-supply operation
9 V to 40 V single-supply operation
48 V supply maximum ratings
Fully specified at ±15 V, ±20 V, +12 V, and +36 V
VDD to VSS analog signal range
Human body model (HBM) ESD rating
8 kV input/output port to supplies
2 kV input/output port to input/output port 
8 kV all other pins

Alternative Descriptions

Latchup Proof,±20V,±15V,+12V,+ | Analog Devices
Analogue Sw, 4Ch, Spdt, Tssop-20 | Newark Electronics
ANALOGUE SW, 4CH, SPDT, TSSOP-20 | element14
ANALOG SWITCH | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG5234BRUZ?

Additional datasheets, footprints and schematics for ADG5234BRUZ are listed on our Part Details page. You can also find images and similar parts to ADG5234BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG5234BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG5234BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG5234BRUZ fall under?

The ADG5234BRUZ is listed under Latch-Up Immune and High ESD Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG5234BRUZ when available in the Latch-Up Immune and High ESD Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG5234BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG5234BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG5234BRUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADG5234BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG5234BRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG5234BRUZ?

You can fill out our help required form which you can use to request a quote for ADG5234BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay