ADG5209BRUZ Latch-Up Immune and High ESD Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG5209
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADG5208/ADG5209 are monolithic CMOS analog multiplexers comprising eight single channels and four differential channels, respectively. The ADG5208 switches one of eight inputs to a common output, as determined by the 3-bit binary address lines, A0, A1, and A2. The ADG5209 switches one of four differential inputs to a common differential output, as determined by the 2-bit binary address lines, A0 and A1.An EN input on both devices enables or disables the device. When EN is disabled, all channels switch off. The ultralow capacitance and charge injection of these switches make them ideal solutions for data acquisition and sample-and-hold

Prices starting from US$4.38


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$6.90
494
Buy Now
Logo for Newark Electronics Newark Electronics US$5.67
30
Buy Now
Logo for element14 element14 US$4.59
30
Buy Now
Logo for Farnell Farnell US$4.38
30
Buy Now
Logo for Richardson RFPD Richardson RFPD US$4.45
-
Buy Now
View Full Pricing & Stock Comparison

Features

Latch-up proof
2.9 pF off source capacitance
34 pF off drain capacitance
0.4 pC charge injection
Low on resistance: 160 Ω typical
±9 V to ±22 V dual-supply operation
9 V to 40 V single-supply operation
48 V supply maximum ratings
Fully specified at ±15 V, ±20 V, +12 V, and +36 V
See data sheet for additional featuresADG5209-EP supports defense and aerospace applications (AQEC standard)
Download ADG5209-EP data sheet (pdf)
Military temperature range: –55°C to +125°C
Controlled manufacturing baseline
One assembly and test site
One fabrication site
Enhanced product change notification
Qualification data available on request
V62/15601 DSCC Drawing Number

Alternative Descriptions

Latchup Proof, ±20V, +36V diff | Analog Devices
Multiplexer, Analogue, Tssop | Newark Electronics
MULTIPLEXER, ANALOGUE, TSSOP | element14
MULTIPLEXER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG5209BRUZ?

Additional datasheets, footprints and schematics for ADG5209BRUZ are listed on our Part Details page. You can also find images and similar parts to ADG5209BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG5209BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG5209BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG5209BRUZ fall under?

The ADG5209BRUZ is listed under Latch-Up Immune and High ESD Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG5209BRUZ when available in the Latch-Up Immune and High ESD Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG5209BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG5209BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG5209BRUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADG5209BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG5209BRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG5209BRUZ?

You can fill out our help required form which you can use to request a quote for ADG5209BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay