Status: | Production |
---|---|
Series: | ADG5208 |
RoHS: | Compliant |
Latch-up proof |
2.9 pF off source capacitance |
17 pF off drain capacitance |
0.4 pC charge injection |
Low on resistance: 160 Ω typical |
±9 V to ±22 V dual-supply operation |
9 V to 40 V single-supply operation |
48 V supply maximum ratings |
Fully specified at ±15 V, ±20 V, +12 V, and +36 V |
See data sheet for additional featuresADG5208-EP supports defense and aerospace applications (AQEC standard) |
Download ADG5208-EP data sheet (pdf) |
Military temperature range: –55°C to +125°C |
Controlled manufacturing baseline |
One assembly and test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/15601 DSCC Drawing Number |
Multiplexer, Analogue, Tssop | Newark Electronics |
MULTIPLEXER, ANALOGUE, TSSOP | element14 |
MULTIPLEXER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG5208BRUZ?
Additional datasheets, footprints and schematics for ADG5208BRUZ are listed on our Part Details page. You can also find images and similar parts to ADG5208BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG5208BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG5208BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG5208BRUZ fall under?
The ADG5208BRUZ is listed under Latch-Up Immune and High ESD Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG5208BRUZ when available in the Latch-Up Immune and High ESD Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG5208BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG5208BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG5208BRUZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADG5208BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG5208BRUZ often in real-time on the comparison pages.
What if I can't find stock of ADG5208BRUZ?
You can fill out our help required form which you can use to request a quote for ADG5208BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.