ADG512BRZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG512
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG511, ADG512 and ADG513 are monolithic CMOS ICs containing four independently selectable analog switches. These switches feature low, well-controlled on resistance and wide analog signal range, making them ideal for precision analog signal switching.These switch arrays are fabricated using Analog Devices’ advanced linear compatible CMOS (LC2MOS) process which offers the additional benefits of low leakage currents, ultralow power dissipation and low capacitance for fast switching speeds with minimum charge injection. These features make the ADG511, ADG512 and ADG513 the optimum choice for a wide variety of signal switching tasks in precision analog signal processing and data acquisition systems.The ability to operate from single +3 V, +5 V or ±5 V bipolar supplies make the ADG511, ADG512 and ADG513 perfect for use in battery-operated instruments, 4–20 mA loop systems and with the new generation of DACs and ADCs from Analog Devices. The use of 5 V supplies and reduced operating currents give much lower power dissipation than devices operating from ±15 V supplies.The ADG511, ADG512 and ADG513 contain four independent SPST switches. The ADG511 and ADG512 differ only in that the digital control logic is inverted. The ADG511 switch is turned on with a logic low on the appropriate control input, while a logic high is required for the ADG512. The ADG513 contains two switches whose digital control logic is similar to that of the ADG511 while the logic is inverted in the remaining two switches.PRODUCT HIGHLIGHTS 5 Volt Single Supply Operation The ADG511 / ADG512 / ADG513 offers high performance, including low on resistance and wide signal range, fully specified and guaranteed with +3 V, ±5 V as well as +5 V supply rails. Ultralow Power Dissipation CMOS construction ensures ultralow power dissipation. Low RON Break-Before-Make Switching Switches are guaranteed to have break-before-make operation. This allows multiple outputs to be tied together for multiplexer

Where to Buy

Prices starting from US$4.62

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.62
65
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.24
45
in stock
Buy Now
Logo for element14
element14
from US$7.23
45
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.67
45
in stock
Buy Now

Features

+3V, +5V and ± 5 V Power Supplies
Ultralow Power Dissipation (<0.5 µW )
Low Leakage (< 100 pA)
Low On-Resistance (<50 Ω)
Fast Switching Times
Low Charge Injection
TTL/CMOS-Compatible Inputs
16-Lead DIP and SOIC Packages

Alternative Descriptions

QUAD 5V CMOS SWITCH IC | Analog Devices
Analogue Sw, 4Ch, Spst-Nc, Soic-16 | Newark Electronics
ANALOGUE SW, 4CH, SPST-NC, SOIC-16 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG512BRZ?

Additional datasheets, footprints and schematics for ADG512BRZ are listed on our Part Details page. You can also find images and similar parts to ADG512BRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG512BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG512BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG512BRZ fall under?

The ADG512BRZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG512BRZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG512BRZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG512BRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG512BRZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG512BRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG512BRZ often in real-time on the comparison pages.

What if I can't find stock of ADG512BRZ?

You can fill out our help required form which you can use to request a quote for ADG512BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay