ADG507AKRZ

Electronic & Electrical Components

> Semiconductors - ICs

> Analogue Multiplexers - MUX / Demultiplexers - DEMUX

distributor space
Organise Price Comparison Results by
Distributor Statistics for ADG507AKRZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ADG507AKRZ
Series Information for ADG507AKRZ - Analog Devices

Features

  • feature
    44 V Supply Maximum Rating VSS to VDD Analog Signal Range Single/Dual Supply Specifications Wide Supply Ranges (10.8 V to 16.5 V) Extended Plastic Temperature Range (u201340u2d17C to +85u2d17C) Low Power Dissipation (28 mW max) Low Leakage (20 pA typ) Available in 28-Lead DIP, SOIC, PLCC, TSSOP and LCCC Packages Superior Alternative to: DG506A, Hl-506 DG507A, Hl-507

Description

MUX ANALOG 8CH SMD WSOIC28 507

The ADG506A and ADG507A are CMOS monolithic analog multiplexers with 16 channels and dual 8 channels, respectively. The ADG506A switches one of 16 inputs to a common output, depending on the state of four binary addresses and an enable input. The ADG507A switches one of eight differential inputs to a common differential output, depending on the state of three binary addresses and an enable input. Both devices have TTL and 5 V CMOS logic compatible digital inputs. The ADG506A and ADG507A are designed on an enhanced LC2 MOS process, which gives an increased signal capability of VSS to VDD and enables operation over a wide range of supply voltages. The devices can operate comfortably anywhere in the 10.8 V to 16.5 V single or dual supply range. These multiplexers also feature high switching speeds and low RON.

Specifications

Multiplexer Configuration:
8
No. of Circuits:
2Circuits
On State Resistance Max:
280ohm
Supply Voltage Range:
10.8V to 16.5V
Analogue Multiplexer Case:
SOIC
No. of Pins:
28Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
ADG507A Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Analogue Multiplexer Type:
CMOS
Analogue Switch Case Style:
SOIC
Base Number:
507
Operating Temperature Range:
-40°C to +85°C
Supply Current:
600µA
Supply Voltage Max:
16.5V
Supply Voltage Min:
10.8V
Supply Voltage Source:
Dual
Termination Type:
Surface Mount Device

Alternate Descriptions

RS Components
8 Ch. Analog Multiplexer, ADG507AKRZ
RS Components UK
8 Ch. Analog Multiplexer, ADG507AKRZ
RS Components DE
ADG507AKRZ Multiplexer Single 8:1 (12 V, 15 V) 28-Pin, SOIC W, 1 Montage-Typ : SMD Schalt-Typ : Analog Multiplexer Stromversorgungs-Typ : Dual, Single Eingangssignal-Typ : Differential Versorgungsspannung bipolar typ. : ±12 V, ±15 V Betriebstemperatur min. : -40 °C Betriebstemperatur max. : +85 °C Abmessungen : 18.1 x 7.6 x 2.35mm, Analog Devices
RS Components HK
8 Ch. Analog Multiplexer, ADG507AKRZ
RS Components JP
半導体,アナログマルチプレク
RS Components FR
8 Ch. Analog Multiplexer, ADG507AKRZ
RS Components CN
8 Ch. Analog Multiplexer, ADG507AKRZ
RS Components ES
Multiplexor analóg 8 can, ADG507AKRZ
RS Components NL
8 Ch. Analog Multiplexer, ADG507AKRZ
RS Components NO
8 Ch. Analog Multiplexer, ADG507AKRZ
RS Components US
8 Ch. Analog Multiplexer, ADG507AKRZ
RS Components SG
8 Ch. Analog Multiplexer, ADG507AKRZ
RS Components TW
Multiplexer analogico 8-Ch ADG507AKRZ