ADG467BRZ Fault Protection and Detection Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG467
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADG467 is an octal channel protector. The channelprotector is placed in series with the signal path. The channelprotector protects sensitive components from voltage transiencein the signal path regardless if the power supplies are present ornot. For this reason, the channel protectors are ideal for use in

Prices starting from US$6.20


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$6.97
88
Buy Now
Logo for element14 element14 US$6.39
88
Buy Now
Logo for Farnell Farnell US$6.20
88
Buy Now
Logo for Analog Devices Analog Devices US$10.62
35
Buy Now
View Full Pricing & Stock Comparison

Features

Fault and overvoltage protection up to ±40 V
Signal paths open circuit with power off
Signal path resistance of Ron with power on
44 V supply maximum ratings
Low on resistance: 62 Ω typical
±1 nA maximum path current leakage @ +25°C
Low RON match (5 Ω maximum)
Low power dissipation 0.8 μW typical
Latch-up proof construction

Alternative Descriptions

Channel Protector, Octal, 15V, Wsoic | Newark Electronics
CHANNEL PROTECTOR, OCTAL, 15V, WSOIC | element14
Octal Channel Protector I.C. | Analog Devices
Channel Protector 18-Pin SOIC | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG467BRZ?

Additional datasheets, footprints and schematics for ADG467BRZ are listed on our Part Details page. You can also find images and similar parts to ADG467BRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG467BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG467BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG467BRZ fall under?

The ADG467BRZ is listed under Fault Protection and Detection Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG467BRZ when available in the Fault Protection and Detection Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG467BRZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG467BRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG467BRZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and RS have stock available or on a lead time for ADG467BRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG467BRZ often in real-time on the comparison pages.

What if I can't find stock of ADG467BRZ?

You can fill out our help required form which you can use to request a quote for ADG467BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay