ADG467BRSZ Fault Protection and Detection Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG467
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG467 is an octal channel protector. The channelprotector is placed in series with the signal path. The channelprotector protects sensitive components from voltage transiencein the signal path regardless if the power supplies are present ornot. For this reason, the channel protectors are ideal for use in

Where to Buy

Prices starting from US$3.54

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$6.76
84
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.54
15
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.65
-
Buy Now
Logo for element14
element14
from US$5.94
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.52
-
Buy Now
Logo for Farnell
Farnell
from US$5.58
-
Buy Now

Features

Fault and overvoltage protection up to ±40 V
Signal paths open circuit with power off
Signal path resistance of Ron with power on
44 V supply maximum ratings
Low on resistance: 62 Ω typical
±1 nA maximum path current leakage @ +25°C
Low RON match (5 Ω maximum)
Low power dissipation 0.8 μW typical
Latch-up proof construction

Alternative Descriptions

Octal Channel Protector I.C. | Analog Devices
Channel Protector, Octal, 15V, Nssop | Newark Electronics
CHANNEL PROTECTOR, OCTAL, 15V, NSSOP | element14
MULTIPLEXER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG467BRSZ?

Additional datasheets, footprints and schematics for ADG467BRSZ are listed on our Part Details page. You can also find images and similar parts to ADG467BRSZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG467BRSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG467BRSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG467BRSZ fall under?

The ADG467BRSZ is listed under Fault Protection and Detection Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG467BRSZ when available in the Fault Protection and Detection Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG467BRSZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG467BRSZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG467BRSZ have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for ADG467BRSZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG467BRSZ often in real-time on the comparison pages.

What if I can't find stock of ADG467BRSZ?

You can fill out our help required form which you can use to request a quote for ADG467BRSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay