Status: | Production |
---|---|
Series: | ADG465 |
RoHS: | Compliant |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.80
|
6,391
in stock
|
Buy Now | |
Newark Electronics
from US$1.62
|
5,847
in stock
|
Buy Now | |
Farnell
from US$1.69
|
5,847
in stock
|
Buy Now | |
element14
from US$1.76
|
5,842
in stock
|
Buy Now | |
Chip One Stop
from US$1.43
|
2,900
in stock
|
Buy Now | |
Richardson RFPD
from US$1.70
|
-
|
Buy Now |
Fault and overvoltage protection up to ±40 V |
Signal paths open circuit with power off |
Signal path resistance of RON with power on |
Supply maximum ratings (VDD to VSS): 44 V |
Low on resistance (RON): 80 Ω typical |
±1 nA maximum path current leakage at 25°C |
Low power dissipation: 0.8 μW typical |
Latch-up proof construction |
SINGLE CHANNEL PROTECTOR I.C. | Analog Devices |
Channel Protector, Sot-23-6 Rohs Compliant: Yes |Analog Devices ADG465BRTZ-REEL7 | Newark Electronics |
CHANNEL PROTECTOR, SOT-23-6 | Farnell |
ANALOG SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG465BRTZ-REEL7?
Additional datasheets, footprints and schematics for ADG465BRTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG465BRTZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG465BRTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG465BRTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG465BRTZ-REEL7 fall under?
The ADG465BRTZ-REEL7 is listed under Fault Protection and Detection Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG465BRTZ-REEL7 when available in the Fault Protection and Detection Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG465BRTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADG465BRTZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG465BRTZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Farnell, element14 and Chip One Stop have stock available or on a lead time for ADG465BRTZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG465BRTZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADG465BRTZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADG465BRTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.