ADG451BRUZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG451
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG451 is a monolithic CMOS device comprising four independently selectable switches. It is designed on an enhanced LC2MOS process which provides low power dissipation yet gives high switching speed and low on resistance. The ADG451 switches are turned on with a logic low on the appropriate control input. Each switch conducts equally well in both directions when ON and each has an input signal range that extends to the supplies. All switches exhibit break-before-make switching action for use in multiplexer

Where to Buy

Prices starting from US$5.11

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$5.64
171
in stock
Buy Now
Logo for element14
element14
from US$5.50
171
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.11
171
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.31
26
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$7.52
4
in stock
Buy Now

Features

Low On-Resistance (4 Ω)
On-Resistance Flatness 0.2 Ω
44 V Supply Maximum Ratings
± 15 V Analog Signal Range
Fully Specified @ ±5V, +12V, ±15V
Ultralow Power Dissipation (18 µW)
ESD 2 kV
Continuous Current 100mA
Fast Switching Times 
ton < 70 ns
toff < 60 ns
TTL/CMOS-Compatible Inputs

Alternative Descriptions

Analogue Sw, 4Ch, Spst-No, Tssop-16 | Newark Electronics
ANALOGUE SW, 4CH, SPST-NO, TSSOP-16 | element14
ANALOG SWITCH | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG451BRUZ?

Additional datasheets, footprints and schematics for ADG451BRUZ are listed on our Part Details page. You can also find images and similar parts to ADG451BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG451BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG451BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG451BRUZ fall under?

The ADG451BRUZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG451BRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG451BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG451BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG451BRUZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Richardson RFPD and Chip One Stop have stock available or on a lead time for ADG451BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG451BRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG451BRUZ?

You can fill out our help required form which you can use to request a quote for ADG451BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay