ADG451BNZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG451
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADG451 is a monolithic CMOS device comprising four independently selectable switches. It is designed on an enhanced LC2MOS process which provides low power dissipation yet gives high switching speed and low on resistance. The ADG451 switches are turned on with a logic low on the appropriate control input. Each switch conducts equally well in both directions when ON and each has an input signal range that extends to the supplies. All switches exhibit break-before-make switching action for use in multiplexer

Prices starting from US$5.21


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$5.32
2,283
Buy Now
Logo for Chip One Stop Chip One Stop US$5.72
137
Buy Now
Logo for Newark Electronics Newark Electronics US$5.97
102
Buy Now
Logo for element14 element14 US$5.71
102
Buy Now
Logo for Farnell Farnell US$5.21
102
Buy Now
View Full Pricing & Stock Comparison

Features

Low On-Resistance (4 Ω)
On-Resistance Flatness 0.2 Ω
44 V Supply Maximum Ratings
± 15 V Analog Signal Range
Fully Specified @ ±5V, +12V, ±15V
Ultralow Power Dissipation (18 µW)
ESD 2 kV
Continuous Current 100mA
Fast Switching Times 
ton < 70 ns
toff < 60 ns
TTL/CMOS-Compatible Inputs

Alternative Descriptions

QUAD SPST LOW R-ON I.C. | Analog Devices
Analogue Sw, 4Ch, Spst-No, Dip-16 | Newark Electronics
ANALOGUE SW, 4CH, SPST-NO, DIP-16 | element14
Analog Switch Quad SPST 16-Pin PDIP | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG451BNZ?

Additional datasheets, footprints and schematics for ADG451BNZ are listed on our Part Details page. You can also find images and similar parts to ADG451BNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG451BNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG451BNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG451BNZ fall under?

The ADG451BNZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG451BNZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG451BNZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG451BNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG451BNZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG451BNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG451BNZ often in real-time on the comparison pages.

What if I can't find stock of ADG451BNZ?

You can fill out our help required form which you can use to request a quote for ADG451BNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay