Status: | Production |
---|---|
Series: | ADG444 |
RoHS: | Compliant |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$2.23
|
568
in stock
|
Buy Now | |
Analog Devices
from US$1.25
|
514
in stock
|
Buy Now | |
Newark Electronics
from US$2.52
|
404
in stock
|
Buy Now | |
element14
from US$1.85
|
404
in stock
|
Buy Now | |
Farnell
from US$1.93
|
404
in stock
|
Buy Now | |
Richardson RFPD
from US$2.01
|
8
in stock
|
Buy Now |
44 V Supply Maximum Ratings |
VSS to VDD Analog Signal Range |
Low On-Resistance (< 70 O) |
Low ΔRON ( 9 Ω max) |
Fast Switching Times |
ton < 110 ns |
toff < 60 nsLow RON Match ( 3 Ω max) |
Low Power Dissipation |
Low Leakage Current (3 nA max) |
Low Charge Injection (6 pC max) |
Break-Before-Make Switching Action |
Latch Up Proof "A" grade options |
QUAD SPST SWITCH - I.C. | Analog Devices |
Analogue Sw, 4Ch, Spst-No, Nsoic-16 | Newark Electronics |
ANALOGUE SW, 4CH, SPST-NO, NSOIC-16 | element14 |
ANALOG SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG444BRZ?
Additional datasheets, footprints and schematics for ADG444BRZ are listed on our Part Details page. You can also find images and similar parts to ADG444BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG444BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG444BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG444BRZ fall under?
The ADG444BRZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG444BRZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG444BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG444BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG444BRZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG444BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG444BRZ often in real-time on the comparison pages.
What if I can't find stock of ADG444BRZ?
You can fill out our help required form which you can use to request a quote for ADG444BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.