ADG442BRZ

Semiconductors - ICs

> Switches Multiplexers & Demultiplexers

> Analogue Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for ADG442BRZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ADG442BRZ
Series Information for ADG442BRZ - Analog Devices

Features

  • feature
    44 V supply maximum ratings VSS to VDD analog signal range Low on resistance (<70 u03a9) Low u0394RON (9 u03a9 max) Low RON match (3 u03a9 max) Low power dissipation Fast switching times tON < 110 ns tOFF < 60 ns Low leakage currents (3 nA max) Low charge injection (6 pC max) Break-before-make switching action Latch-up proof A grade Plug-in upgrade for DG201A/ADG201A, DG202A/ADG202A, DG211/ADG211A Plug-in replacement for DG441/DG442/DG444

Description

ANALOG SWITCH QUAD SPST 40OHM 16SOIC

The ADG441, ADG442, and ADG444 are monolithic CMOS devices that comprise of four independently selectable switches. They are designed on an enhanced LC2 MOS process that provides low power dissipation yet gives high switching speed and low on resistance. The on resistance profile is very flat over the full analog input range, which ensures good linearity and low distortion when switching audio signals. High switching speed also makes the parts suitable for video signal switching. CMOS construction ensures ultralow power dissipation, making the parts ideally suited for portable and battery-powered instruments. The ADG441, ADG442, and ADG444 contain four independent SPST switches. Each switch of the ADG441 and ADG444 turns on when a logic low is applied to the appropriate control input. The ADG442 switches are turned on with logic high on the appropriate control input. The ADG441 and ADG444 switches differ in that the ADG444 requires a 5 V logic power supply that is applied to the VL pin. The ADG441 and ADG442 do not have a VL pin, the logic power supply is generated internally by an on-chip voltage generator.

Specifications

Analogue Switch Type:
SPST
No. of Channels:
4Channels
On State Resistance Max:
70ohm
Supply Voltage Range:
12V ± 15V
Analogue Switch Case:
SOIC
No. of Pins:
16Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
ADG442 Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Analogue Switch Case Style:
SOIC

Alternate Descriptions

RS Components
Analog Switch Quad SPST 16-Pin SOIC
Transfer Multisort Elektronik
IC: analog switch; SPST-NC; Channels:4; parallel; SO16
Distrelec
Analogue Switch IC [Analog Devices] ADG442BRZ Analogue Switch IC
Richardson RFPD
ANALOG SWITCH
RS Components UK
Analog Switch Quad SPST 16-Pin SOIC
RS Components DE
ADG442BRZ, 4-Kanal Analoger Schalter Quad SPST (12 V) 16-Pin, SOIC Montage-Typ : SMD Stromversorgungs-Typ : Dual, Single Eingangssignal-Typ : Single Ended Versorgungsspannung bipolar typ. : ±15V Betriebstemperatur min. : -40 °C Betriebstemperatur max. : +85 °C Abmessungen : 10 x 4 x 1.5mm, Analog Devices
RS Components HK
Analog Switch Quad SPST 16-Pin SOIC
RS Components JP
Analog Switch Quad SPST 16-Pin SOIC
RS Components FR
Analog Switch Quad SPST 16-Pin SOIC
RS Components CN
Analog Switch Quad SPST 16-Pin SOIC
RS Components ES
Analog Switch Quad SPST 16-Pin SOIC
RS Components NL
Analog Switch Quad SPST 16-Pin SOIC
RS Components NO
Analog Switch Quad SPST 16-Pin SOIC
RS Components US
Analog Switch Quad SPST 16-Pin SOIC
RS Components SG
Analog Switch Quad SPST 16-Pin SOIC
RS Components TW
Analog Switch Quad SPST 16-Pin SOIC