Options for Price Comparison
Distributor Statistics for ADG441BRZ
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for ADG441BRZ
Details for ADG441BRZ by Analog Devices
Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches
ANALOGUE SWITCH SPST QUAD 16SOIC
ADG441BRZ image

ADG441BRZ by Analog Devices

ANALOGUE SWITCH SPST QUAD 16SOIC
Features
44 V supply maximum ratings VSS to VDD analog signal range Low on resistance (<70 u03a9) Low u0394RON (9 u03a9 max) Low RON match (3 u03a9 max) Low power dissipation Fast switching times tON < 110 ns tOFF < 60 ns Low leakage currents (3 nA max) Low charge injection (6 pC max) Break-before-make switching action Latch-up proof A grade Plug-in upgrade for DG201A/ADG201A, DG202A/ADG202A, DG211/ADG211A Plug-in replacement for DG441/DG442/DG444
Part Information
ADG441BRZ image
RoHS Compliant
Description
The ADG441, ADG442, and ADG444 are monolithic CMOS devices that comprise of four independently selectable switches. They are designed on an enhanced LC2 MOS process that provides low power dissipation yet gives high switching speed and low on resistance. The on resistance profile is very flat over the full analog input range, which ensures good linearity and low distortion when switching audio signals. High switching speed also makes the parts suitable for video signal switching. CMOS construction ensures ultralow power dissipation, making the parts ideally suited for portable and battery-powered instruments. The ADG441, ADG442, and ADG444 contain four independent SPST switches. Each switch of the ADG441 and ADG444 turns on when a logic low is applied to the appropriate control input. The ADG442 switches are turned on with logic high on the appropriate control input. The ADG441 and ADG444 switches differ in that the ADG444 requires a 5 V logic power supply that is applied to the VL pin. The ADG441 and ADG442 do not have a VL pin, the logic power supply is generated internally by an on-chip voltage generator.
Specifications
Analogue Switch Type:
SPST
No. of Channels:
4Channels
On State Resistance Max:
40ohm
Supply Voltage Range:
4.5V to 5.5V
Analogue Switch Case:
SOIC
No. of Pins:
16Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
ADG441 Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Analogue Switch Case Style:
SOIC
Base Number:
441
Operating Temperature Range:
-40°C to +85°C
Supply Voltage Max:
16.5V
Supply Voltage Min:
13.5V
Supply Voltage Source:
Dual
Termination Type:
Surface Mount Device
Turn Off Time:
45ns
Turn On Time:
85ns
Alternate Descriptions
Analog SW Quad SPST 22V/ 25V RS Components
Analogue Switch, Quad Channel, SPST, 4, 40 ohm, 4.5V to 5.5V, SOIC, 16 RoHS Compliant: Yes Newark Electronics
IC: analog switch; SPST-NO; Channels:4; parallel; SO16 Transfer Multisort Elektronik
4xSPST Analog Switch +-15V SO16 Schukat Electronic
Analogue Switch IC [Analog Devices] ADG441BRZ Analogue Switch IC Distrelec
In a Pack of 5, Analog Devices ADG441BRZ Analog Switch, Dörtlü SPST, 12 V, 16-Pinli SOIC RS Components TR
Analog SW Quad SPST 22V/ 25V RS Components IT