Status: | Production |
---|---|
Series: | ADG441 |
RoHS: | Compliant |
Prices starting from US$2.01
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.81
|
383
in stock
|
Buy Now | |
Analog Devices
from US$2.18
|
2,900
in stock
|
Buy Now | |
Chip One Stop
from US$2.36
|
392
in stock
|
Buy Now | |
Newark Electronics
from US$2.23
|
74
in stock
|
Buy Now | |
element14
from US$2.13
|
74
in stock
|
Buy Now | |
Farnell
from US$2.02
|
74
in stock
|
Buy Now | |
Richardson RFPD
from US$2.01
|
-
|
Buy Now |
44 V Supply Maximum Ratings |
VSS to VDD Analog Signal Range |
Low On-Resistance (< 70 O) |
Low ΔRON ( 9 Ω max) |
Low RON Match ( 3 Ω max) |
Low Power Dissipation |
Fast Switching Times |
ton < 110 ns |
toff < 60 ns |
Low Leakage Current (3 nA max) |
Low Charge Injection (6 pC max) |
Break-Before-Make Switching Action |
Latch Up Proof "A" grade options |
QUAD SPST SWITCH | Analog Devices |
Analog Devices Analogue Switch IC SPST-NC PDIP- | Distrelec |
Analogue Sw, 4Ch, Spst-No, Dip-16 | Newark Electronics |
ANALOGUE SW, 4CH, SPST-NO, DIP-16 | element14 |
ANALOG SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG441BNZ?
Additional datasheets, footprints and schematics for ADG441BNZ are listed on our Part Details page. You can also find images and similar parts to ADG441BNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG441BNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG441BNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG441BNZ fall under?
The ADG441BNZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG441BNZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG441BNZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG441BNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG441BNZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for ADG441BNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG441BNZ often in real-time on the comparison pages.
What if I can't find stock of ADG441BNZ?
You can fill out our help required form which you can use to request a quote for ADG441BNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.