ADG431BRZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG431
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG431 is a monolithic CMOS device comprising four independently selectable switches. It is designed on an enhanced LC22MOS process which provides low power dissipation yet gives high switching speed and low on resistance.The ADG431 switches are turned on with a logic low on the appropriate control input. Each switch conducts equally well in both directions when ON and each has an input signal range that extends to the supplies. All switches exhibit break-before-make switching action for use in multiplexer

Where to Buy

Prices starting from US$3.54

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$3.85
3,369
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.54
840
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.64
47
in stock
Buy Now
Logo for element14
element14
from US$5.44
47
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.08
47
in stock
Buy Now

Features

44 V Supply Maximum Ratings
± 15 V Analog Signal Range
Low On-Resistance (<24 O)
Ultralow Power Dissipation (<3.9 µW)
Break-Before-Make Switching Action
TTL/CMOS-Compatible Inputs
Low Leakage (<0.25 nA)
Fast Switching Times 
ton <165 ns
toff <130 ns
Plug-In Replacement for DG411/DG412/DG413
16-Lead DIP and SOIC Packages

Alternative Descriptions

HI PERF.QUAD SPST SWITCH | Analog Devices
Analogue Switch, 4Ch, Spst-No, Nsoic | Newark Electronics
ANALOGUE SWITCH, 4CH, SPST-NO, NSOIC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG431BRZ?

Additional datasheets, footprints and schematics for ADG431BRZ are listed on our Part Details page. You can also find images and similar parts to ADG431BRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG431BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG431BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG431BRZ fall under?

The ADG431BRZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG431BRZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG431BRZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG431BRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG431BRZ have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG431BRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG431BRZ often in real-time on the comparison pages.

What if I can't find stock of ADG431BRZ?

You can fill out our help required form which you can use to request a quote for ADG431BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay