ADG419BRZ-REEL7 Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG419
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG419 is a monolithic CMOS SPDT switch. This switch is designed on an enhanced LC2MOS process that provides low power dissipation yet gives high switching speed, low on resistance, and low leakage currents.The on resistance profile of the ADG419 is very flat over the full analog input range, ensuring excellent linearity and low distortion. The part also exhibits high switching speed and high signal bandwidth. CMOS construction ensures ultralow power dissipation, making the parts ideally suited for portable and battery-powered instruments.Each switch of the ADG419 conducts equally well in both directions when on and has an input signal range that extends to the supplies. In the off condition, signal levels up to the supplies are blocked. The ADG419 exhibits break-before-make switching action.The ADG419-EP supports defense and aerospace

Where to Buy

Prices starting from US$2.30

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$2.30
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.08
729
in stock
Buy Now
Logo for element14
element14
from US$3.54
729
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.80
729
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$2.45
-
Buy Now

Features

44 V supply maximum ratings
VSS to VDD analog signal range
Low on resistance: <35 Ω
Ultralow power dissipation: < 35 μW
Fast transition time: 160 ns maximum
Break-before-make switching action
Plug-in replacement for DG419ADG419-EP supports defense and aerospace applications (AQEC standard)
Download ADG419-EP data sheet (pdf)
Military temperature range:
−55°C to +125°C
Controlled manufacturing baseline
One assembly/test site
One fabrication site
Enhanced product change notification
Qualification data available on request
V62/10615 DSCC Drawing Number

Alternative Descriptions

Analogue Sw, 1Ch, Spdt, Nsoic-8 | Newark Electronics
ANALOGUE SW, 1CH, SPDT, NSOIC-8 | element14
IC SWITCH SPDT 8SOIC | Schukat Electronic


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG419BRZ-REEL7?

Additional datasheets, footprints and schematics for ADG419BRZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG419BRZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG419BRZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG419BRZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG419BRZ-REEL7 fall under?

The ADG419BRZ-REEL7 is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG419BRZ-REEL7 when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG419BRZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG419BRZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG419BRZ-REEL7 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for ADG419BRZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG419BRZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADG419BRZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADG419BRZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay