Status: | Production |
---|---|
Series: | ADG419 |
RoHS: | Compliant |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.01
|
No stock
|
Buy Now | |
Analog Devices
from US$2.10
|
2,607
in stock
|
Buy Now | |
Chip One Stop
from US$1.96
|
1,846
in stock
|
Buy Now | |
Micros
from US$2.42
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$3.05
|
10
in stock
|
Buy Now | |
element14
from US$3.00
|
7
in stock
|
Buy Now | |
Richardson RFPD
from US$2.86
|
-
|
Buy Now |
44 V supply maximum ratings |
VSS to VDD analog signal range |
Low on resistance: <35 Ω |
Ultralow power dissipation: < 35 μW |
Fast transition time: 160 ns maximum |
Break-before-make switching action |
Plug-in replacement for DG419ADG419-EP supports defense and aerospace applications (AQEC standard) |
Download ADG419-EP data sheet (pdf) |
Military temperature range: |
−55°C to +125°C |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/10615 DSCC Drawing Number |
PRECISION SINGLE SPDT SW | Analog Devices |
1x SPDT Analog Switch, Ron 35Ω, tTR 160ns, +/-15,12,5V, -40÷85°C | Micros |
Analogue Sw, Spdt, -40 To 85Deg C | Newark Electronics |
ANALOGUE SW, 1CH, SPDT, NSOIC-8 | element14 |
ANALOG SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG419BRZ?
Additional datasheets, footprints and schematics for ADG419BRZ are listed on our Part Details page. You can also find images and similar parts to ADG419BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG419BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG419BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG419BRZ fall under?
The ADG419BRZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG419BRZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG419BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG419BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG419BRZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Micros, Newark Electronics and element14 have stock available or on a lead time for ADG419BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG419BRZ often in real-time on the comparison pages.
What if I can't find stock of ADG419BRZ?
You can fill out our help required form which you can use to request a quote for ADG419BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.