ADG419BRMZ

Semiconductors - ICs

> Switches Multiplexers & Demultiplexers

> Analogue Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for ADG419BRMZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ADG419BRMZ
Series Information for ADG419BRMZ - Analog Devices

Features

  • feature
    44 V supply maximum ratings VSS to VDD analog signal range Low on resistance: <35 u03a9 Ultralow power dissipation: < 35 u03bcW Fast transition time: 160 ns maximum Break-before-make switching action Plug-in replacement for DG419

Description

ANALOGUE SWITCH SPDT PREC 8MSOP

The ADG419 is a monolithic CMOS SPDT switch. This switch is designed on an enhanced LC2 MOS process that provides low power dissipation yet gives high switching speed, low on resistance, and low leakage currents. The on resistance profile of the ADG419 is very flat over the full analog input range, ensuring excellent linearity and low distortion. The part also exhibits high switching speed and high signal bandwidth. CMOS construction ensures ultralow power dissipation, making the parts ideally suited for portable and battery-powered instruments. Each switch of the ADG419 conducts equally well in both directions when on and has an input signal range that extends to the supplies. In the off condition, signal levels up to the supplies are blocked. The ADG419 exhibits break-before-make switching action.

Specifications

Analogue Switch Type:
SPDT
No. of Channels:
1Channels
On State Resistance Max:
25ohm
Supply Voltage Range:
4.5V to 5.5V
Analogue Switch Case:
MSOP
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
ADG419 Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Analogue Switch Case Style:
MSOP
Base Number:
419
Operating Temperature Range:
-40°C to +85°C
Supply Voltage Max:
16.5V
Supply Voltage Min:
13.5V
Supply Voltage Source:
Dual
Termination Type:
Surface Mount Device

Alternate Descriptions

RS Components
Mini-Dip Analog Switch, ADG419BRMZ
Newark Electronics
Analogue Switch, SPDT, 1, 25 ohm, 4.5V to 5.5V, MSOP, 8 RoHS Compliant: Yes
Distrelec
Analogue Switch IC [Analog Devices] ADG419BRMZ Analogue Switch IC
Richardson RFPD
ANALOG SWITCH
RS Components UK
Mini-Dip Analog Switch, ADG419BRMZ
RS Components DE
ADG419BRMZ Analoger Schalter Single SPDT (12 V) 8-Pin, MSOP, 1 Montage-Typ : SMD Stromversorgungs-Typ : Dual, Single Eingangssignal-Typ : Single Ended Ausgangssignal-Typ : Differential Betriebstemperatur min. : -40 °C Betriebstemperatur max. : +125 °C Abmessungen : 3 x 3 x 0.85mm Länge : 3mm, Analog Devices
RS Components HK
Mini-Dip Analog Switch, ADG419BRMZ
RS Components JP
半導体,スイッチ
RS Components FR
Mini-Dip Analog Switch, ADG419BRMZ
RS Components CN
ADG419BRMZ 模拟开关, 单单刀双掷
RS Components ES
Interrup analóg Mini-Dip ADG419BRMZ
RS Components NL
Mini-Dip Analog Switch, ADG419BRMZ
RS Components NO
Mini-Dip Analog Switch, ADG419BRMZ
RS Components US
Mini-Dip Analog Switch, ADG419BRMZ
RS Components SG
Mini-Dip Analog Switch, ADG419BRMZ
RS Components TW
Switch analogico Mini-Dip ADG419BRMZ