Options for Price Comparison
Distributor Statistics for ADG413BRZ
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for ADG413BRZ
Details for ADG413BRZ by Analog Devices
Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches
IC ANALOGUE SWITCH 80OHM 16SOIC
ADG413BRZ image

ADG413BRZ by Analog Devices

IC ANALOGUE SWITCH 80OHM 16SOIC
Features
44 V supply maximum ratings u00b115 V analog signal range Low on resistance (< 35 u03a9) Ultralow power dissipation (35 u03bcW) Fast switching times tON < 175 ns tOFF < 145 ns TTL-/CMOS-compatible Plug-in replacement for DG411/DG412/DG413
Part Information
ADG413BRZ image
RoHS Compliant
Description
The ADG411, ADG412, and ADG413 are monolithic CMOS devices comprising four independently selectable switches. They are designed on an enhanced LC2 MOS process which provides low power dissipation yet gives high switching speed and low on resistance. The on resistance profile is very flat over the full analog input range ensuring excellent linearity and low distortion when switching audio signals. Fast switching speed coupled with high signal bandwidth also make the parts suitable for video signal switching. CMOS construction ensures ultralow power dissipation, making the parts ideally suited for portable and battery-powered instruments. The ADG411, ADG412, and ADG413 contain four independent SPST switches. The ADG411 and ADG412 differ only in that the digital control logic is inverted. The ADG411 switches are turned on with a logic low on the appropriate control input, while a logic high is required for the ADG412. The ADG413 has two switches with digital control logic similar to that of the ADG411 while the logic is inverted on the other two switches. Each switch conducts equally well in both directions when on, and each has an input signal range that extends to the supplies. In the off condition, signal levels up to the supplies are blocked. All switches exhibit break-before-make switching action for use in multiplexer applications. Inherent in the design is low charge injection for minimum transients when switching the digital inputs.
Specifications
Analogue Switch Type:
SPST
No. of Channels:
4Channels
On State Resistance Max:
25ohm
Supply Voltage Range:
4.5V to 5.5V
Analogue Switch Case:
SOIC
No. of Pins:
16Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
ADG413 Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Analogue Switch Case Style:
SOIC
Base Number:
413
Operating Temperature Range:
-40°C to +85°C
Supply Voltage Max:
16.5V
Supply Voltage Min:
13.5V
Supply Voltage Source:
Dual
Termination Type:
Surface Mount Device
Turn Off Time:
100ns
Turn On Time:
110ns
Alternate Descriptions
Analog SW Quad SPST 15V/ 12V RS Components
Analogue Switch, SPST, 4, 25 ohm, 4.5V to 5.5V, SOIC, 16 RoHS Compliant: Yes Newark Electronics
Similar Part