ADG412BRUZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG412
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG411, ADG412, and ADG413 are monolithic CMOS devices comprising four independently selectable switches. They are designed on an enhanced LC2MOS process which provides low power dissipation yet gives high switching speed and low on resistance.The on resistance profile is very flat over the full analog input range ensuring excellent linearity and low distortion when switching audio signals. Fast switching speed coupled with high signal bandwidth also make the parts suitable for video signal switching. CMOS construction ensures ultralow power dissipation, making the parts ideally suited for portable and battery-powered instruments.The ADG411, ADG412, and ADG413 contain four independent SPST switches. The ADG411 and ADG412 differ only in that the digital control logic is inverted. The ADG411 switches are turned on with a logic low on the appropriate control input, while a logic high is required for the ADG412. The ADG413 has two switches with digital control logic similar to that of the ADG411 while the logic is inverted on the other two switches.Each switch conducts equally well in both directions when on, and each has an input signal range that extends to the supplies. In the off condition, signal levels up to the supplies are blocked. All switches exhibit break-before-make switching action for use in multiplexer

Where to Buy

Prices starting from US$3.36

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.36
3,178
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.56
88
in stock
Buy Now
Logo for element14
element14
from US$4.19
88
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.52
88
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.69
-
Buy Now

Features

44 V Supply Maximum Ratings
± 15 V Analog Signal Range
Low On-Resistance (< 35 Ω)
TTL/CMOS-Compatible Inputs
Fast Switching Times
tON <175 ns
tOFF <145 ns
Ultralow Power Dissipation (<35 µW )

Alternative Descriptions

QUAD CMOS ANALOG SWITCH | Analog Devices
Analogue Sw, 4Ch, Spst-Nc, Tssop-16 | Newark Electronics
ANALOGUE SW, 4CH, SPST-NC, TSSOP-16 | element14
LINEAR ICS, OTHER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG412BRUZ?

Additional datasheets, footprints and schematics for ADG412BRUZ are listed on our Part Details page. You can also find images and similar parts to ADG412BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG412BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG412BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG412BRUZ fall under?

The ADG412BRUZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG412BRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG412BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG412BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG412BRUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADG412BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG412BRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG412BRUZ?

You can fill out our help required form which you can use to request a quote for ADG412BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay