Options for Price Comparison
Distributor Statistics for ADG409BRZ
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for ADG409BRZ
Details for ADG409BRZ by Analog Devices
Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX
IC MUX 4-CH SMD SOIC16 409
ADG409BRZ image

ADG409BRZ by Analog Devices

IC MUX 4-CH SMD SOIC16 409
Features
44 V supply maximum ratings VSS to VDD analog signal range Low on resistance (100 u03a9 maximum) Low power (ISUPPLY < 75 u03bcA) Fast switching Break-before-make switching action Plug-in replacement for DG408/DG409
Part Information
ADG409BRZ image
RoHS Compliant
Description
The ADG408/ADG409 are monolithic CMOS analog multiplexers comprising eight single channels and four differential channels, respectively. The ADG408 switches one of eight inputs to a common output as determined by the 3-bit binary address lines A0, A1, and A2. The ADG409 switches one of four differential inputs to a common differential output, as determined by the 2-bit binary address lines A0 and A1. An EN input on both devices is used to enable or disable the device. When the device is disabled, all channels are switched off. The ADG408/ADG409 are designed on an enhanced LC2 MOS process that provides low power dissipation yet gives high switching speed and low on resistance. Each channel conducts equally well in both directions when on and has an input signal range that extends to the supplies. In the off condition, signal levels up to the supplies are blocked. All channels exhibit break-before- make switching action, preventing momentary shorting when switching channels. Inherent in the design is low charge injection for minimum transients when switching the digital inputs. The ADG408/ADG409 are improved replacements for the DG408/DG409 analog multiplexers.
Specifications
Multiplexer Configuration:
4
No. of Circuits:
2Circuits
On State Resistance Max:
40ohm
Supply Voltage Range:
12V ± 15V
Analogue Multiplexer Case:
SOIC
No. of Pins:
16Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
ADG409 Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Analogue Multiplexer Type:
Dual 4 X 1
Analogue Switch Case Style:
SOIC
Base Number:
409
No. of Channels:
4Channels
Operating Temperature Range:
-40°C to +85°C
Supply Current:
100µA
Supply Voltage Max:
15V
Supply Voltage Min:
12V
Supply Voltage Source:
Dual
Termination Type:
Surface Mount Device
Alternate Descriptions
Dual 4Ch Multiplexer ADG409BRZ RS Components
Analogue Multiplexer / Demultiplexer, 4:1, 2, 40 ohm, 12V, 15V, SOIC, 16 RoHS Compliant: Yes Newark Electronics
Multiplexer IC [Analog Devices] ADG409BRZ Multiplexer IC Distrelec
MULTIPLEXER Richardson RFPD