ADG409BRUZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG409
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG409 is a monolithic CMOS analog multiplexer comprising four differential channels. The ADG409 switches one of four differential inputs to a common differential output as determined by the 2-bit binary address lines A0 and A1. An EN input on the device is used to enable or disable the device. When disabled, all channels are switched OFF.The ADG409 is designed on an enhanced LC2MOS process which provides low power dissipation yet gives high switching speed and low on resistance. Each channel conducts equally well in both directions when ON and has an input signal range which extends to the supplies. In the OFF condition, signal levels up to the supplies are blocked. All channels exhibit break before make switching action preventing momentary shorting when switching channels. Inherent in the design is low charge injection for minimum transients when switching the digital inputs.The ADG409 is an improved replacement for the DG409 analog multiplexer.

Where to Buy

Prices starting from US$4.07

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$4.80
172
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.05
95
in stock
Buy Now
Logo for element14
element14
from US$5.82
95
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.48
95
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$4.07
77
in stock
Buy Now

Features

44 V supply maximum ratings
VSS to VDD analog signal range
Low on resistance (100 Ω maximum)
Low power (ISUPPLY < 75 µA)
Fast switching
Break-before-make switching action
Plug-in replacement for DG408

Alternative Descriptions

Multiplexer, Analogue, Tssop | Newark Electronics
MULTIPLEXER, ANALOGUE, TSSOP | element14
LC2MOS +/-15V 4 Ch High Per Mu | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG409BRUZ?

Additional datasheets, footprints and schematics for ADG409BRUZ are listed on our Part Details page. You can also find images and similar parts to ADG409BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG409BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG409BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG409BRUZ fall under?

The ADG409BRUZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG409BRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG409BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG409BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG409BRUZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADG409BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG409BRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG409BRUZ?

You can fill out our help required form which you can use to request a quote for ADG409BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay