ADG409BNZ

Electronic & Electrical Components

> Semiconductors - ICs

> Analogue Multiplexers - MUX / Demultiplexers - DEMUX

distributor space
Organise Price Comparison Results by
Distributor Statistics for ADG409BNZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ADG409BNZ
Series Information for ADG409BNZ - Analog Devices

Features

  • feature
    44 V supply maximum ratings VSS to VDD analog signal range Low on resistance (100 u03a9 maximum) Low power (ISUPPLY < 75 u03bcA) Fast switching Break-before-make switching action Plug-in replacement for DG408/DG409

Description

IC MUX ANALOG 4-CH PDIP16 409

The ADG408/ADG409 are monolithic CMOS analog multiplexers comprising eight single channels and four differential channels, respectively. The ADG408 switches one of eight inputs to a common output as determined by the 3-bit binary address lines A0, A1, and A2. The ADG409 switches one of four differential inputs to a common differential output, as determined by the 2-bit binary address lines A0 and A1. An EN input on both devices is used to enable or disable the device. When the device is disabled, all channels are switched off. The ADG408/ADG409 are designed on an enhanced LC2 MOS process that provides low power dissipation yet gives high switching speed and low on resistance. Each channel conducts equally well in both directions when on and has an input signal range that extends to the supplies. In the off condition, signal levels up to the supplies are blocked. All channels exhibit break-before- make switching action, preventing momentary shorting when switching channels. Inherent in the design is low charge injection for minimum transients when switching the digital inputs. The ADG408/ADG409 are improved replacements for the DG408/DG409 analog multiplexers.

Specifications

Multiplexer Configuration:
4
No. of Circuits:
2Circuits
On State Resistance Max:
40ohm
Supply Voltage Range:
12V ± 15V
Analogue Multiplexer Case:
DIP
No. of Pins:
16Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
ADG409 Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (07-Jul-2017)
Analogue Multiplexer Type:
Dual 4 X 1
Analogue Switch Case Style:
DIP
Base Number:
409
Operating Temperature Range:
-40°C to +85°C
Supply Current:
100µA
Supply Voltage Max:
15V
Supply Voltage Min:
12V
Supply Voltage Source:
Dual
Termination Type:
Through Hole

Alternate Descriptions

RS Components
4:1 diff analogue mux, ADG409BN DIP16
Distrelec
Multiplexer IC [Analog Devices] ADG409BNZ Multiplexer IC
RS Components UK
4:1 diff analogue mux, ADG409BN DIP16
RS Components DE
ADG409BNZ, 2-Kanal Multiplexer Dual 4:1 (12 V) 16-Pin, PDIP Montage-Typ : Durchsteckmontage Schalt-Typ : Analog Multiplexer Stromversorgungs-Typ : Dual, Single Eingangssignal-Typ : Differential Versorgungsspannung bipolar typ. : ±15V Betriebstemperatur min. : –40 °C Betriebstemperatur max. : +85 °C Abmessungen : 20.07 x 6.35 x 3.3mm, Analog Devices
RS Components HK
4:1 diff analogue mux, ADG409BN DIP16
RS Components JP
4:1 diff analogue mux, ADG409BN DIP16
RS Components FR
Multiplexeur analogique différentiel 4:
RS Components CN
4:1 diff analogue mux, ADG409BN DIP16
RS Components ES
4:1 diff analogue mux, ADG409BN DIP16
RS Components NL
4:1 diff analogue mux, ADG409BN DIP16
RS Components NO
ADG409BNZ
RS Components US
4:1 diff analogue mux, ADG409BN DIP16
RS Components SG
4:1 diff analogue mux, ADG409BN DIP16
RS Components TW
4:1 diff analogue mux, ADG409BN DIP16