Status: | Production |
---|---|
Series: | ADG3308 |
RoHS: | Compliant |
Prices starting from US$1.97
Bidirectional logic level translation |
Operates from 1.15 V to 5.5 V |
Low quiescent current < 1 µA |
No direction pin |
Level Translator, -40 To 85Deg C | Newark Electronics |
1.2 V - 5.5 V, 8-channel BI-DI | Analog Devices |
TRANSLATORS / LEVEL SHIFTERS | element14 |
INTERFACE - MISCELLANEOUS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG3308BRUZ?
Additional datasheets, footprints and schematics for ADG3308BRUZ are listed on our Part Details page. You can also find images and similar parts to ADG3308BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG3308BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG3308BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG3308BRUZ fall under?
The ADG3308BRUZ is listed under Level Translators.
Can I view similar or alternative parts?
You can view similar parts to ADG3308BRUZ when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG3308BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG3308BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG3308BRUZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Analog Devices, element14 and Farnell have stock available or on a lead time for ADG3308BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG3308BRUZ often in real-time on the comparison pages.
What if I can't find stock of ADG3308BRUZ?
You can fill out our help required form which you can use to request a quote for ADG3308BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.